location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM7502K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM7502K
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:07:04
The date of the most recent change of this product data-sheet in Icecat.
BenQ RM7502K user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 190.5 cm (75") 3840 x 2160 pixels LED 350 cd/m²
  • - 8 ms
  • - Built-in speaker(s) 16 W
Long product name BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android :
The long product name of BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K UHD (3840x2160) 75” DLED, 178° / 178°, 1200:1, 8 ms, IR Touch x2 USB type B, HDMI 2.0, 4mm Tempered Glass
More>>>
BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android:
The official description of BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RM7502K is designed to tap into the dynamic possibilities of the classroom and help teachers build a healthy and engaging learning environment. Not only does RM7502K come with Eye-Care solution, but it is also installed with proficient cloud whiteboard for enhanced class participation and foster collaboration with students beyond locations and platforms. RM7502K is your ultimate interactive display to achieve a touch-enhanced, and connect entire class for a smooth and fun learning experience.

Annotate and Collaborate Everywhere with the Cloud
With cloud features, EZWrite 5 streamlines classroom discussions by making it smoother than ever for teachers and students to share ideas, notes, and opinions as if they are annotating on the same whiteboard regardless of where they are. Furthermore, with AMS service teachers will be able to access teaching materials stored in cloud storage and start the class directly with BenQ’s IFP.

Smooth Real-Time Collaboration

Cloud Whiteboard and Sticky Notes for Classrooms

Packed with teacher- and student-friendly features, BenQ’s EZWrite 5 is the leading annotation solution for interactive and collaborative classroom scenarios. Teachers and students can enjoy enhanced interactivity by using EZWrite Cloud Whiteboard to collect, categorize, edit, and share notes between the IFP and mobile devices.

Instant Access to the Cloud
EZWrite 5 allows teachers to directly download and upload files to cloud services, such as Google Drive and Dropbox. Exclusive to EZWrite 5, this convenient cloud access makes it easy for teachers to modify their materials and bring them everywhere.

Saving Files with EZWrite 5
Step1. Save your file
Step2. Choose your cloud storage

Loading Files with EZWrite 5
Step.1 Download a file from your cloud storage
Step2. Open the file directly in EZWrite 5

Flexible Anytime Annotation
Step1. Press the Screen Shot button on the Floating Tool
Step2. Capture on-screen content directly on the IFP
Step3. Import to EZWrite 5 and make annotations

Adjustable Screen Capture Regions and Easy Import
EZWrite 5 allows teachers to directly download and upload files to cloud services, such as Google Drive and Dropbox. Exclusive to EZWrite 5, this convenient cloud access makes it easy for teachers to modify their materials and bring them everywhere.

Step1. Press the Screen Shot button on the Floating Tool
Step2. Capture on-screen content directly on the IFP
Step3. Import to EZWrite 5 and make annotations

Dual Pens for Simultaneous Collaboration with Different Colors
EZWrite 5 comes with dual pens that allow two users to write or draw simultaneously with different colors, making it ideal for lively classroom activities.

Instant Access to the Cloud
EZWrite 5 allows teachers to directly download and upload files to cloud services, such as Google Drive and Dropbox. Exclusive to EZWrite 5, this convenient cloud access makes it easy for teachers to modify their materials and bring them everywhere.

Saving Files with EZWrite 5
Step1. Save your file
Step2. Choose your cloud storage

Brush Mode for Creative Education
EZWrite 5 is ideal for creative, inspired creation in art classes. Users are guaranteed to enjoy an effortless experience that feels like writing and drawing with actual pens and brushes.

Floating Tool
EZWrite’s built-in Floating Tool empowers teachers to write on top of any app, video, website, document, or image. Whether using Windows, Mac, Chrome, or Android, a teacher can take notes on top of any on-screen content and save them. With screen capture, it allows users to capture all – or just part – of the screen within two fingers at both hands. The Floating Tool also offers a smooth writing experience when used with HDMI, VGA, and other signal sources, ensuring maximum flexibility.

Intelligent Handwriting Recognition
EZWrite’s handwriting recognition feature allows users to instantly convert written text, numbers, forms, and drawings into easily legible digital text without having to switch modes.

Immediate Message Delivery and Management

The Smart Broadcasting System with Instant Delivery and Easy Management
X-Sign Broadcast is a wireless broadcast system that can push alerts, messages and announcements during class. Unlike traditional classroom messaging systems, X-Sign Broadcast ensures immediate message delivery as well as group notification. Serving as a next-generation information center, X-Sign Broadcast lets you manage class time content and broadcast enriching material from any device. Creating an engaging learning environment has never been easier.

With its grouping function, X-Sign Broadcast can send messages to a selected group of screens, a single classroom or the whole school. The grouping function helps ensure information is only sent to the recipients for whom it’s intended, while also reducing the time and labor required to send messages to multiple people.

- Smart grouping by class or attributes
- Messages can be sent to multiple recipients simultaneously

Twice the Touch Resolution
BenQ’s new education IFPs fine-tune handwriting experience with an advanced fine IR touch that further reduces the gap between actual landing point and the point displayed on the screen. Additionally, the new series also allows teachers to create a more natural handwriting as the new touch frame recognizes a smaller radius. To avoid creating cursive handwriting by accident, the new series reduces the pre-touch distance to offer a better touch and writing experience.

- Further reducing the gap between actual landing point and the point displayed on the screen.
- Creating a more natural handwriting as the new touch frame recognizes a smaller radius.
- Reducing the pre-touch distance to offer a better touch and writing experience.

Create a Healthy Learning Environment for Students
When it comes to effective learning, health matters. BenQ IFP ensures classrooms can embrace innovation without compromising students’ health by providing smart eye-care technology.

Smart Eye-Care Solution
The Smart Eye-Care solution can function intuitively with the help of the embedded motion sensor. For a smooth and comfortable viewing experience, BenQ IFP will automatically activate Flicker-Free and Low Blue Light features by detecting the movement of users close to the screen.

- Flicker-Free
- Low Blue Light
- Anti-Glare

Facilitate Teaching Flow with Friendly Design

Nurture Uninterrupted Learning with BenQ Launcher
To further ensure uninterrupted learning for students, RM6502K streamlines the steps for teachers to start classes with BenQ Launcher. Created to aggregate all key tools in one hub, BenQ Launcher allows teachers to start using EZWrite whiteboard as well as accessing to variety input sources in a single tap without logging into their accounts. Teachers can also put announcements on the message board. Additionally, BenQ Launcher comes with SwitchQ, a task switcher, letting teachers effortlessly switch between recent apps and input signal sources at fingertips.

Account Management System for Personalized Workspace
BenQ's IFPs support multi-account management which allows users to directly access and manage their personal system-setting, network drive and cloud storage space such as Google drive and Dropbox.

Wireless Solution for Seamless Collaboration
InstaShare is the software designed for seamless wireless presentation and collaboration during lectures. It allows the smooth streaming of visual, audio files and Full HD quality videos. Users can also mirror and control all digital content across the devices including BenQ IFP, PCs, tablets, and smartphones, empowering contributors to enrich their sessions with a variety of multimedia resources.

Hands free control over the IFP with Voice Assistant
RM6502K offers an extra level of flexibility for device control through Voice Assistant, allowing teachers to control the flow of the class, such as starting the timer or searching the internet from wherever they are in the classroom. Teachers can easily control the IFP through voice control or remote control, further ensuring a smooth classroom experience for both students and teachers.

Front-Facing Speakers and External Microphone Compatibility for More Impactful Learning
RM6502K repositions the two 16W speakers to the front, offering better sound transmission that elevates the level of audiovisual enjoyment during classes. Additionally, RM6502K comes with a Mic-In port that allows teachers to connect external microphones, further facilitating an impactful and effective learning experience for students.

Maximize Flexibility in Teaching through Open Sharing

Multiple Display Application for Increased Teaching Efficiency
RM6502K supports dual display application through HDMI out, allowing teachers to share teaching materials to more than one screen and increase the efficiency of teaching and student engagement.

Multi-Platform Compatibility
The Interactive Flat Panels can work seamlessly with a wide range of computing and mobile devices running most major operating systems, from Windows to Mac, Linux and Chrome, through its plug-and-play feature.

Recommended Apps through “BenQ Suggests”
RM6502K incorporates several recommended Android apps into BenQ Suggests, also in partnership with solution partners such as Teamviewer and Blizz, which further expand the IFPs' potential by simplifying app updates and downloading in the future.

Hassle-Free Display Management
With cloud features, BenQ DMS combined Device Info and Management, Apps Management and OTA (Over-the-Air) Update to provide you an ultimate device management solution for your productivity.

Device Info and Management
Remotely control your displays with DMS Cloud via Internet. It’s an effective way to lower TCO and energy consumption for your operation.

Apps Management
Install Android™ apps for a selection of displays through our cloud server. DMS Cloud is designed to save you the hassles of repetitive manual installation work.

OTA (Over-the-Air) Update
Upgrade the latest BenQ firmware for your displays through our OTA Update support and keep them running smoothly at all times.

More Features

DMS Local
DMS Local is a Device Info and Management software based on windows OS. For users who would like to control your displays remotely via LAN, you can download DMS Local software for your operation.

MDA (Multiple Display Administrator)
For users who would like to control your displays remotely via RS232, you can download MDA software for your operation.

Short summary description BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android:
This short summary of the BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ RM7502K, 190.5 cm (75"), LED, 3840 x 2160 pixels

Long summary description BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android:
This is an auto-generated long summary of BenQ RM7502K Signage Display 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black Built-in processor Android based on the first three specs of the first five spec groups.

BenQ RM7502K. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
190.5 cm (75")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen technology
Infrared
Number of simultaneous touchpoints
20
Multi-touch
Yes
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
4
HDMI version
2.0
Ethernet LAN (RJ-45) ports
1
OPS module slot
Yes
Audio
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Number of OSD languages
26
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Persian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Vietnamese
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Built-in processor *
Yes
Processor frequency
1.5 GHz
Internal memory
4 GB
Operating system installed
Android
Packaging data
Package weight
76.1 kg
Packaging content
Cables included
HDMI, USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Features
Wall mountable
Yes
Other features
Audio input
1
Backlight type
Direct LED
USB 2.0 ports quantity
2
Height (without stand)
1062 mm
Weight (without stand)
54.4 kg
Depth (without stand)
115.8 mm
Power supply type
AC
Housing material
Tempered glass