HP logo

HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
471423
Info modified on:
31 Oct 2024, 00:01:40
Bullet Points HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets:
  • - Give your printed materials a professional look and feel. HP Professional Business Paper, Glossy provides printshop-quality output for all your marketing materials, from brochures to flyers and point-of-sale collateral.
  • - Print with FSC®-certified<sup>[1]</sup> HP Photo Papers, sourced from sustainably managed forests according to Forest Stewardship Council® standards. And your prints are recyclable as mixed paper.<sup>[2]</sup>
  • - HP Professional Business Paper, Glossy works with laser printers and is optimized for HP printers and Original HP Toner, for compelling brochures, flyers, and marketing materials.
Warranty:
12 months from date of purchase
Long product name HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets:

Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets

HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets:

Ideal for laser printer users and HP LaserJet printer owners producing flyers/handouts, brochures, and point-of-sale collateral.

Print projects with a professional look and feel on both sides. HP Professional Business Paper, Glossy is FSC® certified[1] and provides crisp, black text and sharp color graphics on brochures, flyers, and marketing materials.

Short summary description HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets:

HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets, Laser printing, A4 (210x297 mm), Gloss, 150 sheets, 200 g/m², White

Long summary description HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets:

HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Finish type: Gloss. Width: 296.9 mm, Depth: 210.1 mm, Height: 31.2 mm. Pallet gross weight: 609.6 g, Master (outer) cases per pallet: 54 pc(s), Master (outer) case gross weight: 10.69 g. Products per pallet: 270 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1199.9 x 800.1 x 1201.67 mm

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Professional Business Paper Glossy 200 g/m2 A4 (210 x 297 mm) 150 sheets 7MV83A:
[1] HP has a policy for offering Forest Stewardship Council® (FSC®)-certified papers that are sourced from FSC®-certified forests and other controlled sources. HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions, look for logo on pack.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.