location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MV81A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905504893 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:01:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Give your printed materials a professional look and feel. HP Everyday Business Paper, Glossy provides high-quality output for your everyday business materials printed in-house.
  • - Print everyday projects with confidence with paper optimized for two-sided printing and minimal show-through.
  • - A high-quality, office-weight glossy paper.
Long product name HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in :
The long product name of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in
More>>>
HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
The official description of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This short summary of the HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in, Laser printing, A3 (297x420 mm), Gloss, 150 sheets, 120 g/m², White

Long summary description HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Multipurpose Recycled Paper-500 sht/Letter/8.5 x 11 in. Recommended usage: Laser printing, Paper size: A3 (297x420 mm), Finish type: Gloss. Width: 420.1 mm, Depth: 296.9 mm, Height: 16.4 mm. Pallet gross weight: 572.91 g, Master (outer) cases per pallet: 36 pc(s), Master (outer) case gross weight: 15.01 g. Products per pallet: 216 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1199.13 x 800.1 x 1206.25 mm, Pallet dimensions (W x D x H) (imperial): 1199.1 x 800.1 x 1206.2 mm (47.2 x 31.5 x 47.5"), Pallet weight (imperial): 572.9 kg (1263 lbs)

Features
Recommended usage *
Laser printing
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
150 sheets
Product colour
White
Media weight *
120 g/m²
Weight
2.38 kg
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
420.1 mm
Depth
296.9 mm
Height
16.4 mm
Package width
420.1 mm
Package depth
296.9 mm
Package height
16.4 mm
Weight & dimensions
Package weight
2.4 kg
Brand-specific features
HP GTIN (EAN/UPC)
193905504893
Technical details
Master (outer) case gross weight (imperial)
15 kg (33.1 lbs)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
572.91 g
Master (outer) cases per pallet
36 pc(s)
Master (outer) case gross weight
15.01 g
Products per master (outer) case
6 pc(s)
Other features
Products per pallet
216 pc(s)
Pallet dimensions (W x D x H)
1199.13 x 800.1 x 1206.25 mm
Pallet dimensions (W x D x H) (imperial)
1199.1 x 800.1 x 1206.2 mm (47.2 x 31.5 x 47.5")
Pallet weight (imperial)
572.9 kg (1263 lbs)
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)