location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-H1J9VNEGSTD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB-H1J9VNEGSTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085294929 show
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Samsung
  • - 1 pc(s)
  • - Black, Grey
Long product name Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey :
The long product name of Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spare Battery Charging System, 3100 mAh Standard Battery, 700 mAh Travel Adapter, micro USB, White
More>>>
Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey:
The official description of Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Galaxy Note™ II Spare Battery Charging System
The multipurpose Spare Battery Charging System is the perfect way to charge your battery while exploring the capabilities of your Galaxy Note™ II handset. As the spare battery charges (standard 3100 mAh battery included), your phone can sit in the stand at an optimal viewing angle in portrait or landscape mode in the intergrated phone stand. When you are on the go, the charging unit closes, converting to a compact, carrying case for your spare battery so you're never left stranded with a dead battery.

Convenience at Your Fingertips
The compact and durable design makes it convenient to charge your spare battery at home or in the office to give you extra time to talk, text or email. (3100 mAh spare battery included).

Groove Stand
The phone groove allows you to use the Spare Battery Charging System as a stand to display your phone in a comfortable reading or viewing angle while your spare battery charges.

Carry it With You
The Samsung Battery Charger also doubles as a compact, durable case to store and carry your charged battery with you. When you need to replace your battery, just swap batteries and plug the charger in when you get back home.

Short summary description Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey:
This short summary of the Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB-H1J9VNEGSTD, Battery, Samsung, Galaxy Note2, Black, Grey, 4.35 V, 95.3 mm

Long summary description Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey:
This is an auto-generated long summary of Samsung EB-H1J9VNEGSTD mobile phone spare part Battery Black, Grey based on the first three specs of the first five spec groups.

Samsung EB-H1J9VNEGSTD. Product type: Battery, Brand compatibility: Samsung, Compatibility: Galaxy Note2. Width: 95.3 mm, Height: 91.9 mm, Depth: 17.7 mm. Quantity per pack: 1 pc(s), Package weight: 163 g, Package type: Box

Features
Product type *
Battery
Brand compatibility *
Samsung
Compatibility *
Galaxy Note2
Product colour
Black, Grey
Battery voltage
4.35 V
Weight & dimensions
Width
95.3 mm
Weight & dimensions
Height
91.9 mm
Depth
17.7 mm
Weight
79.4 g
Packaging data
Quantity per pack *
1 pc(s)
Package weight
163 g
Package type
Box
Country Distributor
Deutschland 1 distributor(s)