location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2419H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2419H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998329783 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 570268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:09
The date of the most recent change of this product data-sheet in Icecat.
Dell P2419H User’s Guide (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2419H - Outline Dimensions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2419H - Quick Setup Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2419H - Statement of Volatility (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2419H Dell Display Manager User’s Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61cm (24") Full HD 1920 x 1080 LED IPS
  • - 8ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black :
The long product name of DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61cm (24") Full HD 1920 x 1080 LED IPS, 16:9, 250cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
The official description of DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your workspace with this efficient 23.8" monitor built with an ultrathin bezel design, a small footprint and comfort-enhancing features.

Short summary description DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2419H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL P2419H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Push your productivity
Push your productivity

More room to work: With a thin profile and the smallest monitor base in its class, you can free up valuable desk space.

Expand your efficiency: The three-sided ultrathin bezel design lets you enjoy an uninterrupted view of your content across multiple monitors. And, with dual monitors, you can increase your productivity by up to 18%.

More ways to multitask: Work conveniently across multiple screens and select from predefined templates with the Easy Arrange feature on Dell Display Manager software. Quickly tile and arrange your applications and get back to work faster with Auto-restore, a feature that remembers where you left off.

Consistent and rich colors: A wide viewing angle enabled by In-Plane Switching (IPS) technology lets you see vibrant colors—no matter where you sit.

Designed to fit the way you work
Designed to fit the way you work

Clean and clutter-free: Focus on your work while hiding away cable clutter with an improved cable management design.

Easy on the eyes: This TUV Certified monitor has a flicker-free screen with ComfortView, a feature that reduces harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing.

Adjust to your comfort: Pivot, tilt, swivel and adjust the height of your monitor for a comfortable setup all day long. Or choose from a variety of mounts and stands, including VESA, for even more flexibility.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1920
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
5 ms
Pixel pitch
0.275 x 0.275 mm
Pixel density
92 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
DDC/CI
Yes
Colour gamut
82%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Ergonomics
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
13.9 W
Power consumption (standby) *
0.2 W
Power consumption (max)
42 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
17 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
344927
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
537.8 mm
Depth (with stand)
166 mm
Height (with stand)
486.1 mm
Weight (with stand)
4.93 kg
Width (without stand)
537.8 mm
Depth (without stand)
42.8 mm
Height (without stand)
322.2 mm
Weight (without stand)
3.26 kg
Bezel width (side)
5.38 mm
Bezel width (top)
5.38 mm
Bezel width (bottom)
2.03 cm
Packaging data
Package width
165 mm
Package depth
618 mm
Package height
393.9 mm
Package weight
7.1 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
On/off switch
Yes
Compliance certificates
RoHS
Certification
TCO, EDID
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:43:09
Uk has collected 9 expert reviews for DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
HEXUS.net
Updated:
2019-12-01 17:43:09
Wouldn't it be nice to have the entire office kitted out with 5K monitors ? That's the dream, but if budget limitations are forcing you to lower the bar, fear not as there are plenty of high-quality displays available at a fraction of the cost. We've rece...
Good Sleek InfinityEdge design, Flexible and compact stand, Integrated USB hub, Low power consumption...
Bad No integrated speakers, Luminance uniformity could be better...
Bottom line Dell has updated its portfolio of workplace displays with four new additions to the P-Series range. The P2219H, P2319H, P2419H and P2719H, priced from £161 to £246, offer modern aesthetics, a versatile stand and a standard 1080p resolution in a choice of...
0%
storagereview.com
Updated:
2019-12-01 17:43:09
Dell has recently updated their mid-range lineup of monitors: P2219H (21.5-inch), P2319H (23.0-inch), P2419H (23.8-inch) and P2719H (27.0-inch). We will be looking at these new Dell displays in one sweeping review as there's virtually no difference betwee...
Bottom line The P2219H, P2319H, P2419H and P2719H are solid additions to Dell's mid-tier portfolio of monitors. They feature the usual quality parts that Dell is known for, are easy to snap together out of the box, and all models are not overly heavy.Though professio...
0%
pcmag.com
Updated:
2019-12-01 17:43:09
The Dell 24 Monitor (P2419H) has much to recommend it as a business monitor. A slim frame and small footprint help this $279.99 display fit in a tight space. An ergonomically friendly stand supports a full range of position adjustments for maximum comfort...
Good Thin frame and small footprint, Height, tilt, swivel, and pivot control, Ports galore...
Bad Lacks built-in speakers, So-so color accuracy, Resolution limited to 1080p...
Bottom line The Dell 24 Monitor (P2419H) is a solid, compact LCD monitor for workaday business use, with good ergonomic features but middling color accuracy...
70%
monitornerds.com
Updated:
2019-12-01 17:43:09
Check Latest PriceThe Dell P2419H and P2719H offer a bright and vibrant IPS panel built into a functional chassis with modern features. This new P-Line series of displays include several variants, including two with USB-C for single cable connectivity...
Bottom line The Dell P2419H and P2719H along with its smaller and USB-C equipped variants look like promising upgrades for business and offices which prioritize productivity. The functionality in each model is tuned for multi-tasking and eye safety to minimize your w...
0%
pcmag.com
Updated:
2020-06-10 03:34:07
The Dell 24 Monitor (P2419H) has much to recommend it as a business monitor. A slim frame and small footprint help this $279.99 display fit in a tight space. An ergonomically friendly stand supports a full range of position adjustments for maximum comfort...
Good Thin frame and small footprint, Height, tilt, swivel, and pivot control, Ports galore...
Bad Lacks built-in speakers, So-so color accuracy, Resolution limited to 1080p...
Bottom line The Dell 24 Monitor (P2419H) is a solid, compact LCD monitor for workaday business use, with good ergonomic features but middling color accuracy...
70%
gadgetreview.com
Updated:
2020-09-18 04:28:46
To determine the best 24-inch monitors, we carefully considered and evaluated 36 models and evaluated them based on their display resolution, panel type, viewing angle, design, adjustability, connectivity, eye protection, and additional capabilities, inc...
0%
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P2419H LED display 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration