location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207697
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:03:31
The date of the most recent change of this product data-sheet in Icecat.
LevelOne FCS-3402 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video compression: H.264, H.265, MJPEG
  • - Weatherproof IP67-rated housing
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Supports iPhone/Android phone remote viewing over the Internet
Long product name LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, 1/2.8" CMOS, F2.0, 30 m IR LED, MicroSDHC/MicroSDXC, RJ-45, DC-in, 410 g
More>>>
LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3402 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-3402 Should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, CE, FCC, Ceiling/wall, White

Long summary description LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, H.265, Vandalproof, 802.3af PoE, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 86°, Lens viewing angle, vertical: 46°, Lens viewing angle, diagonal: 102°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Digital zoom: 8x, Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC
Design
Form factor *
Dome
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Power
Protection features
Dust resistant, Heat resistant, Rain proof, Snow resistant, Vandal proof
International Protection (IP) code
IP67
IK code
IK10
Weatherproof
Yes
Country of origin
China
Camera
Field of view (FOV) angle
86°
Lens viewing angle, vertical
46°
Lens viewing angle, diagonal
102°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
8x
Number of lenses *
1
Focus adjustment
2.0
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Infra-red wavelength
850 nm
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
H.264, H.265, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 360, 640 x 480 (VGA), 1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080)
Frame rate
30 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Back Light Compensation (BLC)
Yes
Region of Interest (ROI) encoding
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP(IPv6/v4), UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, DNS, DDNS, NTP, ICMP, ARP, IGMP,SMTP,FTP,SAMBA UPnP, SNMP, Bonjour
Wi-Fi *
No
Bluetooth *
No
Number of users
32 user(s)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MicroSDXC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
DC-in jack
Yes
Security
Password protection
Yes
Video motion detection
Yes
Active tampering alarm
Yes
Anti-flicker
Yes
Heartbeat
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Reset button
Yes
Power
Power source type *
DC, PoE
Power consumption
400 mA
Power consumption (max)
5 W
Power consumption (Power over Ethernet (PoE))
7 W
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mobile operating systems supported
Android, iOS
Weight & dimensions
Depth
82 mm
Diameter
11.1 cm
Weight
500 g
Package width
134 mm
Package depth
111 mm
Package height
108 mm
Package weight
502 g
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Other features
Browser supported
IIE7+, Chrome18-42, Firefox5.0+, Safari5.02+
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
111 mm
Master (outer) case length
111 mm
Master (outer) case height
111 mm
Master (outer) case gross weight
608 g
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)