location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207734
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 13:57:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5201 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Removable IR-cut filter for day and night surveillance
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264, H.265, MJPEG
  • - Supports IPv4/IPv6 network operation
Long product name LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, WDR, 30 m IR LED, 1920 x 1080px max, H..264/H.265/MJPEG, IPv4/IPv6, IP67, 1/2.8", CMOS, F2.0, PoE, RJ-45, 280 g
More>>>
LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5201 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solutionfor outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dustand humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5201 shouldbe an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, CE/FCC, Ceiling/wall, White

Long summary description LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 83.6°, Camera shutter speed: 1/3 - 1/100000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Digital zoom: 8x, Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE/FCC
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Power
International Protection (IP) code
IP67
Weatherproof
Yes
Country of origin
China
Camera
Field of view (FOV) angle
83.6°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
8x
Focus adjustment
2.0
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
H.264, H.265, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 360, 640 x 480 (VGA), 1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080)
Frame rate
60 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Gain control type
Auto
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Bit rate
32 Kbps - 8 Mbps
Back Light Compensation (BLC)
Yes
Region of Interest (ROI) encoding
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS
Wi-Fi *
No
Bluetooth *
No
Network
Number of users
32 user(s)
User access level
Administrator, Operator, User
Quality of Service (QoS) support
Yes
Live view
Yes
Number of simultaneous live view channels
6 channels
Storage
Built-in HDD *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Password protection
Yes
Video motion detection
Yes
Active tampering alarm
Yes
Anti-flicker
Yes
Heartbeat
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Reset button
Yes
Power
Power source type *
DC, PoE
Power consumption (max)
5 W
Power consumption (Power over Ethernet (PoE))
7 W
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
69.1 mm
Depth
66 mm
Height
172.7 mm
Weight
280 g
Package width
121 mm
Package depth
118 mm
Package height
216 mm
Package weight
530 g
Package type
Box
Packaging content
Number of cameras *
1
Manual
Yes
Resource CD
Yes
Other features
Browser supported
IIE7+, Chrome18-42, Firefox5.0+, Safari5.02+
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
245 mm
Master (outer) case length
360 mm
Master (outer) case height
650 mm
Master (outer) case gross weight
9.6 kg
Products per master (outer) case
18 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)