DELL logo

DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83417
Info modified on:
07 Jun 2024, 19:03:05
Long product name DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm:

100GbE, QSFP28 LR4, LC, SMF

DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm:

The Dell™ QSFP28 transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with QSFP28 (Quad Form Factor Pluggable) footprint features a Duplex LC connector. The Dell networking 100GBaseLR4 QSFP28 transceiver provides 100GbE connectivity up to 10 km .

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.

Short summary description DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm:

DELL 9N51Y, Fiber optic, 100000 Mbit/s, QSFP28, LC, LR4, 10000 m

Long summary description DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm:

DELL 9N51Y. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Stainless steel, Brand compatibility: Dell, Compatible products: - Dell Networking Z9100 - Dell Networking S6100 - Dell Networking S5232F-ON - Dell Networking...

The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 9N51Y network transceiver module Fiber optic 100000 Mbit/s QSFP28 1309 nm 407-BCDH:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.