location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD0U47635 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386056379 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 14:38:23
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey, Silver Calls/Music Head-band Headphones
  • - Wired & Wireless USB connectivity Bluetooth 5.0
  • - Circumaural 20 - 20000 Hz 32 Ω 111 dB
  • - Microphone type: Built-in
  • - Built-in battery 600 mAh
Long product name Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver :
The long product name of Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X1 Active Noise Cancellation Headphones
More>>>
Short summary description Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver:
This short summary of the Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1, Wired & Wireless, Calls/Music, 20 - 20000 Hz, 214 g, Headphones, Black, Grey, Silver

Long summary description Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver:
This is an auto-generated long summary of Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 214 g. Product colour: Black, Grey, Silver

Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 05:10:55
Uk has collected 1 expert review for Lenovo ThinkPad X1 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black, Grey, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Sverige 1 distributor(s)
United Kingdom 11 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)