location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07F7C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184317075
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Dell Wyse’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:47:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 07F7C user manual (13.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6.2 Administrator's Guide (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6.2 INI Reference Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6 and ThinOS Lite 2.6 Operating System Release Notes (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6.1 Administrator's Guide (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 5470 All-in-One Thin Client - Statement of Volatility (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise for Dell Wyse Thin Clients Administrator’s Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise for Dell Wyse 5470 All-in-One Thin Client Release Notes (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Managing Windows-based Dell Wyse Thin Clients using System Center Configuration Manager 2016 Administrator’s Guide (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Windows 10 IoT Enterprise for Dell Wyse Thin Clients BIOS Upgrade Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse ThinOS Version 8.6.1 INI Reference Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wyse ThinOS
  • - Intel Celeron J4005 (4MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 4GB DDR4-SDRAM & 16GB eMMC
Warranty: 3 Years Coll&Rtn
Long product name Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black :
The long product name of Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J4005 (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 16GB eMMC, 60.5 cm (23.8") Full HD 1920 x 1080, Intel UHD Graphics 600, LAN, Webcam, Wyse ThinOS
More>>>
Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
The official description of Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security and productivity. All in one.
Easy to deploy and manage 23.8" all-in-one thin client with optimized performance and trusted security.

Short summary description Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
This short summary of the Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5470, 60.5 cm (23.8"), Full HD, Intel® Celeron®, 4 GB, 16 GB, Wyse ThinOS

Long summary description Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
This is an auto-generated long summary of Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black based on the first three specs of the first five spec groups.

Dell Wyse 5470. Product type: All-in-One thin client. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Wyse ThinOS. Product colour: Black

Designed to help workers deliver
Designed to help workers deliver

Modern looks, empowered workforce: Get lost in the project on the beautiful 23.8" FHD IPS display. Also supports a second display at 4K at 60Hz for even more productivity. Plus, workers can get to work fast with DDR4 2400 MHz memory and high-performance Intel® Dual and Quad-Core processor options.

Tidy up and tackle more: Make space for the things that matter with a beautifully designed, space-saving footprint. With multiple stand options so you can find the position that gets you to peak productivity.

Take teamwork to the next level: Optimized connectivity with built-in support for unified communications with a front facing HD camera and integrated mic for seamless collaboration. Featuring DisplayPort™, RJ-45, 6 USB ports and an optional Intel® Wireless AC 9560 card with Bluetooth 5.0 capability, so you can benefit from a broad support of peripherals to empower a faster, smarter workflow.

Security built-in. Data safe in the cloud.
Security built-in. Data safe in the cloud.

Endpoint protection: Get the most secure AIO thin client with Dell-exclusive Wyse ThinOS. With zero attack surface, an unpublished API and encrypted data, Wyse ThinOS is virus and malware resistant. In other words, secure by design. Or choose Windows 10 IoT Enterprise with Dell added security features and local browser that provides secure access to cloud applications and virtual workspaces.

Data protection: Get the centralized control and security inherent to Wyse thin clients in a stunning all-in-one form factor. With data kept safely in the cloud, you simplify compliance management and IP protection while reducing risks of data loss and theft on the edge device.

Deploy with ease. Manage with mastery.
Deploy with ease. Manage with mastery.

Up and running fast: Deploy in about a minute and autoconfigure in less than 10. With unified end-to-end deployment and management from Wyse Management Suite (WMS), you can manage from the cloud and/or the datacenter and scale easily from one to hundreds of thousands of devices.

Streamline your IT: Designed, tested and validated for VDI environments from VMware, Citrix and Microsoft. Get end to end expertise with complete solutions including infrastructure, software, endpoints, services and financial services.

Stable, reliable, sustainable: Energy Star certified and EPEAT rated for a high standard of sustainability.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Response time
25 ms
Screen shape
Flat
Pixel density
82 ppi
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J4005
Processor cores
2
Processor threads
2
Processor boost frequency
2.7 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Maximum number of PCI Express lanes
6
PCI Express configurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Number of storage drives installed
1
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Number of microphones
2
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Camera signal format
720p
Camera HD type
HD
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
PowerShare
Yes
Ports & interfaces
Number of USB ports with PowerShare support
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off button
Yes
Performance
Product type *
All-in-One thin client
Software
Operating system installed *
Wyse ThinOS
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128992
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
576.2 mm
Width (without stand)
576.2 mm
Depth (without stand)
54 mm
Height (without stand)
385.3 mm
Package width
684 mm
Package depth
184 mm
Package height
509 mm
Package weight
9.25 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
AC adapter output current
4.62 A
Autonomy mode
No
Detachable display
No
Stand type
Easel stand
eMMC capacity
16 GB
Technical details
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
Disclaimer

Actual configuration might differ from illustration