HP logo

HP Reversible 13.3-inch Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309909
Info modified on:
01 Oct 2024, 19:52:12
End of life date:
31 Oct 2022
Warranty:
One-year limited warranty.
Long product name HP Reversible 13.3-inch Sleeve:

Reversible 13.3-inch Sleeve

HP Reversible 13.3-inch Sleeve:

Practical, versatile laptop protection
Help protect your laptop[1] on the go with the ultralight HP Reversible 13.3 Sleeve that keeps it safe and lets you make a bold statement or be a little conservative—you decide.

Short summary description HP Reversible 13.3-inch Sleeve:

HP Reversible 13.3-inch Sleeve, Sleeve case, 33.8 cm (13.3"), 160 g

Long summary description HP Reversible 13.3-inch Sleeve:

HP Reversible 13.3-inch Sleeve. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 160 g. Surface coloration: Pattern

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Reversible 13.3-inch Sleeve 7ZE82AA:
[1] Compatible with laptops up to 13.3 diagonal inches.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.