location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T3100x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ15301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946679471
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Refillable ink solution: Kinder to the environment and your wallet
  • - Easy to use: Highly intuitive interface to get you up and running in no time
  • - Easy paper change: Switch between rolls and sheets, with ease
  • - Discreet design: Clean lines - small footprint
  • - Peace of mind: Dust-proof design and NVT help prevent misprints and reduce downtime
Long product name Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PrecisionCore Print Head, 2400 x 1200 DPI, A1, A2, A2+, A3+, A3, A4, B1, B2, B3, B4, B5, 28 W, 38 kg
More>>>
Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official description of Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SC-T3100x is designed for those who demand a professional print output from a 24-inch, entry-level printer that includes an automatic A4/A3 sheetfeeder. Whether you're producing posters, POS, or high print volume CAD/GIS prints, where space is an issue, this robust, compact printer boasts a low total cost of ownership, high print accuracy, and is extremely reliable.

Refillable ink solution

The SC-T3100x uses a refillable ink solution (140ml bottles) rather than cartridges, for convenience and low running costs. The printer can even be refilled while printing.

Peace of mind

Unique Nozzle Verification Technology (NVT) helps prevent misprints and reduces downtime.

Ease of use

A suite of intuitive features, and supporting software tools, such as Epson Print Admin and Epson Print Automate, make this technical printer user-friendly. These include a 4.3-inch colour LCD touch panel and Wi-Fi connectivity. Also, the printer can be easily setup to ensure that you're up and running with a minimum of effort.

Seamless paper change

Change seamlessly between LFP roll and sheetfeed.

Accuracy and precision

Print technical, architectural and graphics drawings in great detail, with ease.

Clean design

White, compact and fits most environments. Boasts the smallest footprint in the Epson T-Series range.

Short summary description Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T3100x, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Black, Cyan, Yellow, Magenta, 140 ml, A1 (594 x 841 mm)

Long summary description Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T3100x large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T3100x. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. USB connector: USB Type-A, Mobile printing technologies: Apple AirPrint. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 8 W, Power consumption (typical): 28 W, Power consumption (off): 0.2 W

Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Yellow, Magenta
Print cartridge volume (metric)
140 ml
Copying
Copying *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Cut sheets *
Yes
Media thickness
0.05 - 0.27 mm
Maximum roll width
61 cm
Maximum roll diameter
11.9 cm
Roll weight (rear roll)
4.2 kg
Print margin cut-sheet
3 x 3 x 3 x 3
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
No
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Mobile printing technologies
Apple AirPrint
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Internal memory
1024 MB
Performance
Sound pressure level (standby)
32 dB
Sound pressure level (printing)
49 dB
RAM capacity
1 GB
Country of origin
Indonesia
Power
Power consumption (standby)
8 W
Power consumption (typical)
28 W
Power consumption (off)
0.2 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
970 mm
Depth
570 mm
Height
245 mm
Weight
38 kg
Packaging data
Package width
720 mm
Package depth
1105 mm
Package height
528 mm
Package weight
46.8 kg
Drivers included
Yes
Manual
Yes
Other features
Touchscreen
Yes
Ink drop
4
Compatible products
WorkForce DS-6500, WorkForce DS-60000
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)