location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX59D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184347904
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 460 W
  • - Intel® Core™ i7 i7-9700 3 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 2.51 TB HDD+SSD DVD-RW Card reader integrated
  • - NVIDIA® GeForce RTX™ 2060 6 GB NVIDIA G-SYNC Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black:
This short summary of the DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 8930, 3 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD-RW, Windows 10 Pro

Long summary description DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black:
This is an auto-generated long summary of DELL XPS 8930 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black based on the first three specs of the first five spec groups.

DELL XPS 8930. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC