location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
248FG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184260050
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Core™ i7 i7-8705G 3.1 GHz
  • - Touchscreen 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1 TB SSD
  • - AMD Radeon Pro WX Vega 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium-Ion (Li-Ion) 75 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 9575, Intel® Core™ i7, 3.1 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 15 9575. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8705G, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Folder)
Housing material
Aluminium, Carbon fibre
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display bezel technology
InfinityEdge
Display brightness
400 cd/m²
Pixel pitch
0.08964 x 0.08964 mm
Dual-screen
No
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8705G
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
3.1 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor socket
BGA 2270
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake G
Bus type
DMI
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Maximum number of PCI Express lanes
8
PCI Express slots version
3.0
PCI Express configurations
2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
AMD Radeon Pro WX Vega
Discrete graphics card memory
4 GB
Discrete graphics memory type
HBM2
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3271-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wireless-AC 1435
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 58.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
130411
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
75 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Battery charge indicator
Yes
Battery weight
300 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Face recognition
Yes
Windows Hello
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
354 mm
Depth
235 mm
Height (front)
9 mm
Height (rear)
1.6 cm
Weight *
2 kg
Packaging data
Package width
458 mm
Package depth
74 mm
Package height
294 mm
Package weight
3.57 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
Machined aluminium design
Yes
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 02:59:25
Uk has collected 97 expert reviews for DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2020-05-31 02:59:25
Dell took to Computex 2019 with some wild new designs for some of its flagship 2-in-1 laptops and gaming laptops… oh, and its flagship 15-inch laptop got a refresh that's more powerful than ever, too. That's essentially how it feels to cover the Dell XPS...
Good Webcam has finally moved, Core i9 power, Gorgeous OLED screen option...
Bad No major redesign...
Bottom line The Dell XPS 15 for 2019 addresses the laptop's most glaring flaw – the webcam placement – but doesn't do much more than this beyond some updated internals. This feels like a missed opportunity to bring Dell's flagship 15-inch laptop in line with the rest...
0%
nasilemaktech.com
Updated:
2020-05-31 02:59:25
Let's dive into the review and see what Dell has done with the new XPS 15. This entire review was done on the XPS 15 9575 – writing, photographing, and video editing.The entire laptop that we have here… is not exactly vanilla when it comes to the unbo...
Bottom line I personally think that there is only one way to label this device – and it is an engineering marvel. The performance that it packs into this slim form factor and yet manages to cool it down surprisingly well. I can game and play games on the Dell XPS 15...
84%
chip.com.my
Updated:
2020-05-31 02:59:25
When it comes to ultrabooks, the 2-in-1 form factor is very convenient for creatives. Of the lot, Dell Inspirons have always been among the top models on the market. This time around, we got the latest Inspiron 15 2-in-1 to see how it fares.As usual, th...
Good Solid build, Onboard GPU...
Bad Cramped keyboard, Lacking port variety...
Bottom line It doesn't have some ports other 15-inch devices have but it performs well, with the onboard Vega GPU particularly useful for creative work.(to be published in issue February 2019)...
0%
hardwareheaven.com
Updated:
2020-05-31 02:59:25
The key component inside the Dell XPS 15 2-in-1 is the Intel Core i7-8705G. It may be branded with the blue team's name, but it combines Intel processing cores with AMD's superior graphical hardware.The processing portion of the chip is a quad-core desi...
Bottom line The Dell XPS 15 2-in-1 is a fantastic machine. It's easily one of best portables on the market. Furthermore, it's also one of the rare systems that is equally as impressive in tablet and laptop modes.It's easy to use and has great build quality, and it ce...
0%
goodgearguide.com.au
Updated:
2020-05-31 02:59:25
It's rare that we can say we've reviewed every single type of laptop. No one can say, for example, that they have tested every single GeForce GTX 1060 laptop, or every single 8th-gen Coffee Lake H laptop.With this review of Dell's XPS 15 2-in-1 9575 thoug...
0%
pcworld.co.nz
Updated:
2020-05-31 02:59:25
It's rare that we can say we've reviewed every single type of laptop. No one can say, for example, that they have tested every single GeForce GTX 1060 laptop, or every single 8th-gen Coffee Lake H laptop.With this review of Dell's XPS 15 2-in-1 9575 thoug...
Bottom line As we said earlier, we're just sad that we're basically done with Kaby Lake G laptop reviews after having reviewing both of them. But, it is good to end on a high note. On the negative side, we'll admit that we weren't fans of the MagLev keyboard, nor the...
0%
coolsmartphone.com
Updated:
2020-05-31 02:59:25
Here is something a little bit different for us to review, especially on a site originally dedicated to smartphones. It is a review of a laptop. Not just any laptop though, this is a laptop that hides behind a diminutive form factor (at least for its size...
Bottom line I have been very impressed with the Dell XPS 15 2 in 1, however, I would not be looking to buy one of these for my own use. A bit of a shocking result I know, but let me explain why.There are two reasons for this decision and they are quite simple if am h...
85%
HEXUS.net
Updated:
2020-05-31 02:59:25
There are plenty of reasons to consider a Dell XPS 15 2-in-1, but two in particular make it an intriguing proposition to us. Firstly, we're fascinated to see how the award-winning XPS 15 functions as a convertible, and secondly, this is one of the first h...
Good Sleek for a 15.6in convertible, Awesome 4K IPS touchscreen, Fast all-round performance, Radeon graphics add gaming potential, Quiet and capable cooling...
Bad Webcam position not ideal, No native USB Type-A, Tablet experience isn't great...
Bottom line 2-in-1 laptops are often based around an existing clamshell design, and the challenge is maintaining all that's good about the original while adding extra versatility into the mix.In the case of the XPS 15, Dell's 2-in-1 variant employs a hybrid Intel...
0%
hardwareheaven.com
Updated:
2020-05-31 02:59:25
The key component inside the Dell XPS 15 2-in-1 is the Intel Core i7-8705G. It may be branded with the blue team's name, but it combines Intel processing cores with AMD's superior graphical hardware.The processing portion of the chip is a quad-core desi...
Bottom line The Dell XPS 15 2-in-1 is a fantastic machine. It's easily one of best portables on the market. Furthermore, it's also one of the rare systems that is equally as impressive in tablet and laptop modes.It's easy to use and has great build quality, and it ce...
0%
pocket-lint.com
Updated:
2020-05-31 02:59:25
The Dell XPS 15 2-in-1 is one of the best larger portable laptops you can buy. But its key audience is likely to be made up of people who don't like MacBooks and who do have a lot of money to spend. However, the 2018 XPS 2-in-1 has an ultra-shallow keyboa...
Good Great gaming performance, Excellent screen, Good key action for an ultra-slim keyboard...
Bad Some won't like the shallow keyboard, Gets quite hot under pressure, Not the best XPS build, Expensive...
Bottom line The Dell XPS 15 2-in-1 is just about the best hybrid laptop creative professionals can get today. It has a high-quality screen (that can use a pressure-sensitive stylus if you want), it's very powerful (good enough for gaming), plus it looks good too.Howe...
90%
stuff.tv
Updated:
2020-05-31 02:59:25
The Dell XPS 15 2-in-1 is a hybrid in every sense of the word.While we're used to seeing machines with hinges or detachable screens take on that label, it's more unusual to find one with an Intel processor sitting pretty alongside AMD integrated graphics...
Good Exceptional Intel and AMD hardware, 4K touchscreen with great contrast, Sturdy and good-looking design, Good keyboard and great trackpad...
Bad A little too noisy, Battery life doesn't match Dell's boasts...
Bottom line The Dell XPS 15 2-in-1 is a rare and excellent hybrid. It looks and feels great, the 4K screen has superb contrast, and the innovative keyboard is great for work. On the inside, the Intel and AMD hardware provide huge power. The Dell will handle almost a...
100%
itpro.co.uk
Updated:
2020-05-31 02:59:25
Sign up for our daily newsletterImage 1 of 6Over the past few years, Dell has been slowly overhauling its range of high-end ultrabooks. Having already churned out an updated XPS 13, the company has decided to build on what its bigger brother can offer...
Good Superb performance, Better than average battery, Unique keyboard design...
Bad Quite expensive, A little heavy...
Bottom line Dell's winning combination of superb build quality and solid performance make this one of the best 2-in-1s on the market...
100%
T3.com
Updated:
2020-05-31 02:59:25
CPU: 3.1GHz Intel Core i7-8705G Processor (quad-core, 8MB cache, up to 4.1 GHz)GPU: Radeon RX Vega M GL graphics, Intel HD Graphics 630RAM: 16GB DDR4 (2,400MHz)Screen: 15.6-inch, 4K Ultra HD (3840 x 2160) InfinityEdge anti-reflective touch displayStorage...
Good AMD Radeon RX Vega M chip has guts, Strong benchmark scores across the board, Luxe aluminium design with 360-degree hinges, Stunning, nearly bezel-less, Infinity Edge display, Innovative maglev keyboard...
Bad Under full load it runs hot and loud, Top spec is rather expensive...
Bottom line A quality pairing if ever I saw one…There is no doubting the quality on display in the Dell XPS 15 2-in-1. The hybrid laptop and slate, in its max-specced configuration, is truly a system that will not leave tech enthusiasts and power users wanting.Yes, t...
100%
reviewed.com
Updated:
2020-05-31 02:59:25
CPU: Intel Core i7-8705G GPU: Radeon RX Vega M GL Graphics Display: 15.6-inch Ultrasharp 4K UHD InfinityEdge touch display Storage: 512GB PCIe SSD Memory: 16GB RAM Ports: 2x Thunderbolt 3 with powershare, 2x USB-C 3.1, micro SD card reader, headset...
Bottom line Maybe, but not if you're the everyday userIf you consider yourself a power user, the XPS is the best of the best. Thanks to kick-ass internals, you can play games like The Witcher 3: Wild Hunt on high or ultra settings with stable frame rates. The 4K touc...
100%
alphr.com
Updated:
2020-05-31 02:59:25
Small irritations are a bit like Japanese Knotweed. Unattended these unassuming plants can grow into serious problems – a gnawing threat that, if not dealt with, has the potential to cost you a whole lot of hassle. You might think this an odd way to start...
80%
expertreviews.co.uk
Updated:
2020-05-31 02:59:25
While its smaller brother, the XPS 13 2-in-1, saw a welcome processor and design upgrade last year, it’s now the XPS 15’s turn for the modernisation treatment. The XPS 15 2-in-1’s looks remain largely unchanged, but here it's the goings-on under the hood...
Good Best in class performance, Pixel-perfect 15in display, Well-priced...
Bad Maglev keyboard won't be to everybody's tastes...
Bottom line Dell’s latest XPS 15 is its most powerful 2-in-1 ever, and it has a very interesting keyboard...
100%
Digitaltrends.com
Updated:
2020-05-31 02:59:25
The XPS 15 2-in-1 looks like any other laptop in the XPS family. In fact, you may not be able to tell it apart from its older brother, the XPS 15. Outside of the new hinge, it has all the hallmarks of the XPS laptops we've come to know and love. Yet you'...
Good G-series chip provides great gaming performance, Exceptional build quality and design, One of the best laptop displays you can buy, Quick storage and processing, Good value for the hardware...
Bad New keyboard is passable, but not, Lackluster battery life in 4K model, Runs loud and hot...
Bottom line Yes. There are better, more affordable options if you don't care about playing games. But for a lightweight, affordable laptop that can also pump out decent framerates, it's one of the very best.Dell XPS 15 2-in-1 Compared ToSamsung Chromebook ProLenovo Y...
70%
techadvisor.co.uk
Updated:
2020-05-31 02:59:25
Dell has doubled down on its successful XPS laptop lineup this year, using CES 2018 to launch not only a revamped version of the ever-popular XPS 13, but also a brand-new XPS 15 2-in-1. There's a lot more to the new convertible than just a larger screen...
Bottom line We're not convinced by the maglev keyboard, and haven't yet been able to fully test the new Intel-AMD chip, but the XPS 15 2-in-1 promises a lot of power in a sleek design. A big-screen convertible still feels like an undeniably niche product, but for the...
0%
trustedreviews.com
Updated:
2020-05-31 02:59:25
Traditionally the Dell XPS 15 has been the beefed up version of the XPS 13 – its ‘roided up' brother, if you will. That's not to say it is thick or cumbersome, though. At 14mm it's always been ones of the thinnest and lightest powerful laptops you can ge...
0%
techradar.com
Updated:
2020-05-31 02:59:25
For CES 2018, Dell has brought with it not only the newly revamped Dell XPS 13, but also a brand-new take on its larger model: the Dell XPS 15 2-in-1. This revision not only features more powerful innards across the board, but never-before-used inputs for...
Good Impressively small chassis, Latest Intel-AMD processor, Brand new InfinityEdge display, Interesting maglev keyboard...
Bad Keyboard feel gives us pause...
Bottom line After briefly testing Dell's first 15-inch 2-in-1 laptop, we're both impressed and left with questions in equal measure. It's an undoubtedly powerful laptop in a form factor we're far more accustomed to, but how will Dell's new maglev keyboard turn out? O...
90%
toptenreviews.com
Updated:
2020-05-31 02:59:25
Hybrid laptops are slowly becoming more popular, and one of the flagship hybrids is the Dell XPS 15 2-in-1. It launched in 2019 and while this isn't a viable choice for anyone hunting at the cheap end of the best laptops list, those with cash to splash sh...
Good Gorgeous 4K 15-inch display, Can run most modern games sufficiently, Screen rotates 360 degrees...
Bad Battery life is usually sub-eight hours, Can get loud and hot, Certainly not cheap...
Bottom line An expensive hybrid laptop that performs in all areas, but isn't exceptional in any of them. The 4K screen and impressive performance are hampered by a mediocre battery and hefty price tag...
40%
arstechnica.com
Updated:
2020-05-31 02:59:25
Buyers looking for premium Windows laptops today have plenty of choices; every few months sees some splashy launch of a new high-end PC. Ultrabooks have become the standard design for most premium Windows laptops, and they represent the best of what compa...
0%
pcworld.com_techhive.com
Updated:
2020-05-31 02:59:25
It's rare that we can say we've reviewed every single type of laptop. No one can say, for example, that they have tested every single GeForce GTX 1060 laptop, or every single 8th-gen Coffee Lake H laptop.With this review of Dell's XPS 15 2-in-1 9575 thoug...
Good Core i5 performance that easily competes with most Core i7 laptops and 2-in-1s, Thin, light and powerful...
Bad No USB-A Port, MagLev keyboard has a short travel and can be noisy...
Bottom line Dell's first XPS 15 2-in-1 makes some controversial choices, including its all-USB connectivity and MagLev keyboard, but its powerful Kaby Lake G part offers top-notch performance in a slim profile...
80%
techaeris.com
Updated:
2020-05-31 02:59:25
We've long been fans of the Dell XPS series here at Techaeris and it's time for a review of one of the new versions with a new feature. Our Dell XPS 15 2-in-1 review takes a look at the company's first XPS 15 with a flexible hinge that allows for laptop...
Good Sleek, premium design, Durable construction, MagLev keyboard offers low travel, Multiple USB-C/Thunderbolt 3 ports, Can be used in laptop, tent, stand, or tablet modes, Fantastic performance (as tested), Various configuration options, Touchscreen...
Bad Unwieldy as a 15-inch tablet, might make sense with the Dell Precision Pen, Mediochre battery life on 4K model, Radeon RX Vega hit and miss for apps and games...
Bottom line If you're looking for a premium, durable, portable laptop, the Dell XPS 15 2-in-1 won't let you down with its amazing screen, build quality, and performance. While it is pricey, there are other configurations that are more affordable to help soften the bl...
93%
colbybrownphotography.com
Updated:
2020-05-31 02:59:25
In May of this year (2018), Dell launched the XPS 15 2:1 9575 hybrid laptop powerhouse, a device I have personally been looking forward to for some time. Back in November of last year, Dell invited me and a handful of people to a private event in Austin w...
Bottom line With the XPS 15 2:1 9575 Dell has come incredibly close to making the perfect laptop for photographers. Not only does it have a beautiful look with a well-built design, but with the inclusion of the quad-core Intel i7-8705G that has a TDP of 65 watts, Del...
0%
techspot.com
Updated:
2020-05-31 02:59:25
When Dell brought us the first Kaby Lake-G laptop to market we were very excited to see how the combo processor would perform, that is, a combination of a quad-core Kaby Lake CPU with an AMD Radeon RX Vega M GPU and 4GB of HBM2 on a single package. We've...
Good Excellent XPS build quality. Kaby LakeG is an impressive chip (though not the fastest). 4K display option is fantastic...
Bad No USBA or fullsized SD card slot. Unless you really need the convertible features, the XPS 15 offers more...
75%
theverge.com
Updated:
2020-05-31 02:59:25
Dell's latest 15-inch XPS 2-in-1 is a high-end laptop that appeals to creative users: people who need power and portability, and might also appreciate a touchscreen and a stylus. It plays in the same field as HP's Spectre x360 15, Microsoft's Surface Book...
Good Excellent build quality, Great 4K screen, Touchpad and keyboard work well, Long battery life...
Bad Keys are too shallow, Boring design, No USB-A...
80%
laptopmedia.com
Updated:
2020-05-31 02:59:25
XPS 15 9575 2-in-1 is the name of the first model that uses a hybrid Intel/AMD processor. When it comes to the chip, the machine arrives in two options – with either Core i5-8305G or Core i7-8705G. Both models are quad-core and work with a Radeon RX Vega...
Good The world's smallest and thinnest 15.6-inch 2-in-1 laptop, Fairly robust construction with aluminum, carbon, steel, and Gorilla Glass, High-end IPS screen, Very good audio system given the thickness of the model, Huge battery (75Wh), despite the small dim...
Bad Lack of full-sized USB Type-A ports, We hoped we'd find a stylus in the package...
Bottom line As we've already mentioned several times, the price of an XPS 15 9575 2-in-1 is pretty high. But if this is not a problem for you, then the machine is worth it in every aspect. Many business laptops, even high-end ones, are bulky and solid in order to be...
0%
topnewreview.com
Updated:
2020-05-31 02:59:25
Dell XPS 15 2-in-1 ReviewThe convertible laptop of your dreamsDell has been on a tear with its 2018 redesigns. On top of a overhaul of its XPS 13 flagship ultrabook, Dell has now reinvented the XPS 15 as a 2-in-1 hybrid laptop.To convert a powerhous...
Bottom line Dell's XPS 15 2-in-1 sets a new bar for hybrid laptops, packing plenty of power into an ultra-thin shell.9 Total ScoreDell XPS 15 2-in-1 ReviewDell's XPS 15 2-in-1 sets a new bar for hybrid laptops, packing plenty of power into an ultra-thin shell.Add you...
90%
zdnet.com
Updated:
2020-05-31 02:59:25
From the start, the Dell XPS 15 2-in-1 was loud. It was sitting on my kitchen bench doing what new PCs do -- downloading a lot of updates to Windows from Microsoft -- and in a few short minutes, its fan was whirling away and making noise that gave me flas...
Good Top display, Good silicon, AMD GPU allows for some gaming, Four USBC port options to power the device...
Bad Fan is loud, Battery life disappears when GPU is engaged, Extreme levels of crapware...
75%
windowscentral.com
Updated:
2020-05-31 02:59:25
Earlier this week, I posted my full XPS 15 2-in-1 (9575) review. The newest addition to Dell's growing XPS line takes the existing XPS 15 and gives it a flippy hinge to let it turn into a tablet. It's a large tablet, but it is still a fun laptop.If rea...
0%
pcper.com
Updated:
2020-05-31 02:59:25
Now that we've taken a look at the Intel Hades Canyon NUC and its impressive performance compared to mid-range gaming desktops, it's time to take a look at Kaby Lake-G in the mobile form factor.Dell's XPS 15 2-in-1 is one of two notebooks utilizing the...
0%
neowin.net
Updated:
2020-05-31 02:59:25
Last year at CES, Dell introduced the XPS 13 2-in-1, with an overclocked Y-series processor that didn't quite live up to its clamshell sibling. While that device is still waiting for a refresh, the company expanded its convertible offerings at this year'...
Bottom line The Dell XPS 15 2-in-1 is one of those PCs that I loved from day one until the second I finish writing this review. As usual, the 4K InfinityEdge display is visually stunning, and it doesn't fall short on power.The addition of the convertible form factor...
90%
windowscentral.com
Updated:
2020-05-31 02:59:25
For the last couple of years, few laptops have caught as much attention as Dell's flagship XPS 15. The juggernaut 15.6-inch laptop is one of the ultimate all-around Windows 10 PCs that balanced good battery life, ports, with sheer power.But there was on...
Good Bestinclass display panels, Outstanding CPU performance, good GPU, Solidly built chassis, balanced design, The maglev keyboard is awesome...
Bad Heavy for tablet usage, Underwhelming battery life, Gets noisy under load, The 4K panel is very expensive...
90%
notebookcheck.net
Updated:
2020-05-31 02:59:25
Higher price, same CPU performance. The Core i5 XPS 15 9575 impressed us in terms of raw performance and graphical prowess for such a thin convertible. The Core i7 SKU performs just as well, albeit at very marginal benefits. For better or worse, the diffe...
Good more power efficient than the XPS 15 9560 and many competing alternatives, active stylus and USB Type-C to Type-A adapter included at no extra charge, comparable to Core i7-7700HQ and GTX 1050 in raw power, cooler average surface temperature on bottom pl...
Bad no integrated USB Type-A, HDMI, RJ-45, SIM, NFC, mDP, or full-size card reader, Core i7-8705G offers very little performance benefits over the Core i7-8305G, smaller-than-expected gamut; strange color behavior on the 4K UHD panel, moderately slow black-w...
87%
engadget.com
Updated:
2020-05-31 02:59:25
Back at CES a few months ago, I wrote that we were entering a golden age in lightweight gaming laptops. It started last year with NVIDIA's small, power-efficient Max-Q graphics, followed by Intel and AMD's surprising team-up on Core H with Radeon RX Vega...
86%
notebookcheck.net
Updated:
2020-05-31 02:59:25
Instant XPS classic. Dell is betting big on the unproven Kaby Lake-G platform and its MagLev keyboard to carry the new XPS 15 2-in-1 forward. The end result feels like the XPS we know and love while being thinner, quieter, cooler, and nearly as powerful a...
Good consistently strong CPU and GPU performance; no major throttling, rigid chassis and lid; familiar aluminum XPS design, bright display backlight; almost full sRGB coverage, cooler surface temperatures than the XPS 15 9560, cooler core temperatures than th...
Bad forced Kaby Lake-G; no Kaby Lake, Kaby Lake-R, GeForce, or Coffee Lake-H options, must rely on adapters for USB Type-A, HDMI, RJ-45, and more, grease will accumulate very quickly on the black surfaces, pulse-width modulation on lower brightness levels, s...
87%
Laptopmag.com
Updated:
2020-05-31 02:59:25
It's about time: Dell has finally taken its 15-inch premium notebook and made it into a convertible. The XPS 15 2-in-1 ($1,499.99 to start; $2,549 as tested) is an incredibly thin bend-back notebook with serious power driven by Intel's Kaby Lake G process...
Good Strong performance, Excellent screen, Fantastic low-travel keyboard...
Bad Below-average battery life, Webcam still looks up your nose...
Bottom line The Dell XPS 15 2-in-1 offers an incredible screen, great performance and an amazing keyboard, but it has short battery life and an awkward webcam...
70%