location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NT M11 8X3E IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869991583830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147583838
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:53:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 120 L White
  • - Heat pump
  • - Number of drying programs: 15
  • - LCD Built-in display
  • - Anti-Crease function Moisture sensor Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 850 W 234 kWh 65 dB 1400 RPM
More>>>
Short summary description Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint NT M11 8X3E IT, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Hotpoint NT M11 8X3E IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying class: B, Drying programs: Wool. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.42 kWh, Annual energy consumption: 234 kWh. Depth: 655 mm, Width: 595 mm, Height: 849 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Custom panel-ready
Yes
Door hinge
Right
Door style
Opaque door
Door colour
Black
Control type *
Buttons, Rotary
Drum volume
120 L
Built-in display *
Yes
Display type
LCD
Cord length
15 m
Lower built-in capability (topless)
No
Inverter technology
Yes
Performance
Rated capacity *
8 kg
Drying class *
B
Number of drying programs
15
Drying programs *
Wool
Cycle time *
194 min
Noise level *
65 dB
Anti-Crease function
Yes
Maximum spin speed
1400 RPM
Anti-allergy function
Yes
Easy iron function
Yes
Moisture sensor
Yes
Adjustable drying level
Yes
Number of drying levels
4
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Drum interior light
No
Remaining time indication
Yes
Ergonomics
LED program stage indicator
Yes
Buzzer
Yes
Child lock
Yes
Adjustable feet
Yes
Feet adjustment type
Front & Rear
Water tank full indicator
Yes
Removable top
No
Ready indicator
Yes
Wi-Fi controlled *
No
Near Field Communication (NFC) *
No
Power
Energy efficiency class *
A++
Energy efficiency scale
A+++ to D
Connected load
850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power consumption (standby)
1 W
Power consumption (off)
0.5 W
Energy consumption *
1.42 kWh
Annual energy consumption *
234 kWh
Heat source *
Electric
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth *
655 mm
Height
849 mm
Weight
44 kg
Depth with door open
106 cm
Packaging data
Package width
655 mm
Package depth
693 mm
Package height
872 mm
Package weight
46.5 kg
Brand Image Product code Product Stock Price from
Hotpoint TCL 780 P tumble dryer Freestanding Front-load 8 kg C White Hotpoint TCL 780 P tumble dryer Freestanding Front-load 8 kg C White
(show image)
TCL780P TCL 780 P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TVF 751 (EU) tumble dryer Freestanding Front-load 7 kg C White Hotpoint TVF 751 (EU) tumble dryer Freestanding Front-load 7 kg C White
(show image)
TVF751 TVF 751 (EU) 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCL G31 (EU) tumble dryer Freestanding Front-load 8 kg C White Hotpoint TCL G31 (EU) tumble dryer Freestanding Front-load 8 kg C White
(show image)
TCLG31 TCL G31 (EU) 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCL G31 B (EU) tumble dryer Freestanding Front-load 8 kg White Hotpoint TCL G31 B (EU) tumble dryer Freestanding Front-load 8 kg White
(show image)
TCLG31B TCL G31 B (EU) 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver Hotpoint TVF760G tumble dryer Freestanding Front-load 6 kg C Black, Silver
(show image)
TVF760G TVF760G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TVF760A tumble dryer Freestanding Top-load 6 kg C Silver Hotpoint TVF760A tumble dryer Freestanding Top-load 6 kg C Silver
(show image)
TVF760A TVF760A 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver
(show image)
TCM570G TCM570G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCM570P tumble dryer Freestanding Front-load 7 kg C White Hotpoint TCM570P tumble dryer Freestanding Front-load 7 kg C White
(show image)
TCM570P TCM570P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCL770G tumble dryer Freestanding Front-load 7 kg C Black, Silver Hotpoint TCL770G tumble dryer Freestanding Front-load 7 kg C Black, Silver
(show image)
TCL770G TCL770G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint TCL770P tumble dryer Freestanding Front-load 7 kg C White Hotpoint TCL770P tumble dryer Freestanding Front-load 7 kg C White
(show image)
TCL770P TCL770P 0.00
(excl. VAT)
0 (incl. VAT)