location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nvidia Check ‘Nvidia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shield TV Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
945-12897-2505-101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0812674023045 show
Category: Smart TV Boxes Check ‘Nvidia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nvidia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 10:39:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 3840 x 2160 pixels 60 fps
  • - 16 GB
  • - 3000 MB
  • - Wi-Fi Ethernet LAN Bluetooth 5.0
  • - HDMI 2.0b
  • - ASF, AVI, DIVX, H.263, H.264, H.265, HEVC, M-JPEG, M2TS, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, VC-1, VP8, VP9, WEBM, WMV9, XVID
  • - AAC, AAC+, AMR, FLAC, MP3, PCM, Wave, WMA, WMA-PRO
  • - Android 9.0
  • - Black
Long product name Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN :
The long product name of Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Tegra X1+, NVIDIA GPU, 3GB RAM, 4K HDR Ready, Dolby Vision HDR, 802.11ac, 2x2, Bluetooth 5.0 + LE, Gigabit Ethernet, Android 9.0
More>>>
Short summary description Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This short summary of the Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Nvidia Shield TV Pro, NVIDIA, Tegra X1+, 3000 MB, 16 GB, Android, Amazon Prime Video, Netflix, YouTube

Long summary description Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This is an auto-generated long summary of Nvidia Shield TV Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

Nvidia Shield TV Pro. Processor manufacturer: NVIDIA, Processor model: Tegra X1+. Internal memory: 3000 MB. Internal storage capacity: 16 GB. Operating system installed: Android, Video apps: Amazon Prime Video, Netflix, YouTube, Google applications: Google Play. Wi-Fi standards: Wi-Fi 5 (802.11ac), Frequency band: 5 GHz, Ethernet LAN data rates: 10,100,1000 Mbit/s

Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)