location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S400077 transfer paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S400077
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674087
Category: Transfer Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2021 02:15:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson C13S400077 transfer paper :
The long product name of Epson C13S400077 transfer paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 297 mm x 420 mm, 87 g/m², 100 Sheets
More>>>
Epson C13S400077 transfer paper:
The official description of Epson C13S400077 transfer paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DS Transfer General Purpose A3 sheets

This is a versatile, easy-to-use, general purpose transfer paper that complements the SureColor SC-F500 dye-sublimation printer. It's designed for those looking to expand their existing product offering, as well as new businesses; whether producing printed phone covers, mugs, mouse mats, t-shirts or cushions, the DS Transfer General Purpose Paper enhances productivity.

Versatile
The DS Transfer General Purpose Paper has been developed for decorative ink transfer to hard substrates and polyester-based textiles. It's compatible with Epson UltraChrome DS inks and has been developed for use with the SureColor SC-F500 digital dye-sublimation printer.

Boosts productivity
Since it uses a quick-dry coating, this paper can save valuable time.

Save ink
DS Transfer General Purpose Paper has a high ink transfer level, which helps keep production consistent and economical.

Peace of mind
Epson provides the complete end-to-end printing solution that includes: printers, inks, papers and software - all designed to work in harmony.

Short summary description Epson C13S400077 transfer paper:
This short summary of the Epson C13S400077 transfer paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S400077, Inkjet printing, A3 (297x420 mm), SureColor SC-F500, Japan, 310 mm, 432 mm

Long summary description Epson C13S400077 transfer paper:
This is an auto-generated long summary of Epson C13S400077 transfer paper based on the first three specs of the first five spec groups.

Epson C13S400077. Recommended usage: Inkjet printing, Paper size: A3 (297x420 mm), Compatible products: SureColor SC-F500. Package width: 310 mm, Package depth: 432 mm, Package height: 20 mm. Sheets quantity: 100 sheets. Products per master (outer) case: 10 pc(s), Quantity per pack: 1 pc(s)

Features
Paper size
A3 (297x420 mm)
Recommended usage *
Inkjet printing
Compatible products
SureColor SC-F500
Country of origin
Japan
Packaging data
Package width
310 mm
Package depth
432 mm
Package height
20 mm
Package weight
1.42 kg
Packaging content
Sheets quantity
100 sheets
Logistics data
Products per master (outer) case
10 pc(s)
Quantity per pack
1 pc(s)
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946674506
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)