location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13.3 Business Sleeve (3 = 2 2UW00AA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2UW00AA10
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33.8 cm (13.3") Black
  • - Brand compatibility: HP
  • - Bump resistant, Scratch resistant
  • - 240 g
Long product name HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black :
The long product name of HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3 Business Sleeve
More>>>
HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black:
The official description of HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your 13.3” diagonal notebook to go with the super simple, singlezip, padded HP 13.3 Business Sleeve that keeps your notebook readily available when you need it and adds an extra layer of protection. Store your notebook in the padded, softy-lined sleeve to help protect it from scratches and bumps. Carry the slim design under your arm or with retractable handle, and drop in your carry case at the end of the day. Get quick access to your other essentials with an outside pocket.

Short summary description HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black:
This short summary of the HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13.3 Business Sleeve (3 = 2 2UW00AA), Sleeve case, 33.8 cm (13.3"), 240 g

Long summary description HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black:
This is an auto-generated long summary of HP 13.3 Business Sleeve (3 = 2 2UW00AA) 33.8 cm (13.3") Sleeve case Black based on the first three specs of the first five spec groups.

HP 13.3 Business Sleeve (3 = 2 2UW00AA). Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 240 g. Surface coloration: Monochromatic

Elegant armor

Store your notebook in the padded, softly-lined sleeve to help protect it from scratches and bumps.

Designed to go where you go

Carry the slim design under your arm or with the retractable handle, and drop in your carry case at the end of the day. Get quick access to your other essentials with an outside pocket.

Features
Surface coloration
Monochromatic
Features
Compatibility
HP x2 1012 G2; HP x2 612 G2; HP x2 210 G2; HP Elite x3; HP x2 1012 G1; HP x2 210 G1; HP Pro 608 G1; HP Pro 408 G1; HP Pro Slate 10 EE G1; HP Pro Tablet 10 EE G1; HP Pro Slate 8; HP Pro Slate 12; HP Elite x2 1011 G1; HP Pro x2 612 G1; HP Pro 610 G1; HP ElitePad 1000 G2 Healthcare Tablet; HP ElitePad 1000 G2 Rugged Tablet; HP ElitePad 1000 G2; HP ElitePad 1000 G2; HP Slate 8 Pro; HP Slate 7 Extreme; HP Slate 7 Plus; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP ProBook 11 G2 EE; HP ProBook 11 G1 EE; HP Pro x2 612 G1 with Power Keyboard; HP Pro x2 612 G1 with Travel Keyboard; HP Elite x2 1011 G1 with Power Keyboard; HP Elite x2 1011 G1 with Travel Keyboard; HP EliteBook 725 G3; HP EliteBook 725 G2; HP EliteBook 720 G2; HP EliteBook 720 G1; HP EliteBook 820 G3; HP EliteBook 820 G2; HP EliteBook 820 G1
Maximum screen size *
33.8 cm (13.3")
Case type *
Sleeve case
Product main colour *
Black
Brand compatibility *
HP
Protection features
Bump resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
229 mm
Depth
325 mm
Height
10 mm
Weight
240 g