location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT411
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT41143-T5E00C0Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375235403
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal / Thermal transfer POS printer
  • - 300 x 300 DPI
  • - 2.4 ips
  • - Built-in display 10.9 cm (4.3")
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth Serial interface
  • - Black, Grey
  • - 16.3 kg
Long product name Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer :
The long product name of Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 dpi, 4.3 Display, ARM Cortex A7, 256 MB RAM, 512 MB Flash, USB 2.0, RS-232, Ethernet, Bluetooth 4.1
More>>>
Short summary description Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:
This short summary of the Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT411, Direct thermal / Thermal transfer, POS printer, 300 x 300 DPI, 2.4 ips, 0.058 - 0.25 µm, 10.4 cm

Long summary description Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:
This is an auto-generated long summary of Zebra ZT411 300 x 300 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer based on the first three specs of the first five spec groups.

Zebra ZT411. Print technology: Direct thermal / Thermal transfer, Type: POS printer, Maximum resolution: 300 x 300 DPI. Printing media thickness: 0.058 - 0.25 µm, Maximum printing width: 10.4 cm, Maximum media length: 450 m. Connectivity technology: Wired & Wireless, Serial interface type: RS-232, Standard interfaces: Bluetooth, Ethernet, RJ-45, RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Storage media: Flash, Flash memory: 512 MB, RAM capacity: 256 GB

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
México 1 distributor(s)