Zebra logo

Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53338
Info modified on:
09 Mar 2024, 14:04:25
Long product name Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:

203 dpi, 4.3 Display, ARM Cortex A7, 256 MB RAM, 512 MB Flash, USB 2.0, RS-232, Ethernet, Bluetooth 4.1

Short summary description Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:

Zebra ZT411, Direct thermal / Thermal transfer, POS printer, 203 x 203 DPI, 2.4 ips, 0.058 - 0.25 µm, 10.4 cm

Long summary description Zebra ZT411 203 x 203 DPI Wired & Wireless Direct thermal / Thermal transfer POS printer:

Zebra ZT411. Print technology: Direct thermal / Thermal transfer, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 0.058 - 0.25 µm, Maximum printing width: 10.4 cm, Maximum media length: 450 m. Connectivity technology: Wired & Wireless, Serial interface type: RS-232, Standard interfaces: Bluetooth, Ethernet, RJ-45, RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Storage media: Flash, Flash memory: 512 MB, RAM capacity: 256 GB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.