location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare ProtectiveClean 6100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6462/07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6462/07
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020087393 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Safe and gentle
  • - Naturally whiter teeth
  • - Charge while on the go
  • - Helpful timers
  • - Philips Sonicare technology
  • - BrushSync replacement reminder
  • - BrushSync technology
  • - Monitor your brushing pressure
  • - Mode and intensity pairing
  • - Brushing your way
Long product name Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black :
The long product name of Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Whiter teeth. Gently does it.
More>>>
Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black:
The official description of Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feel the difference of a gentle clean with our Pressure Sensor while whitening your teeth in 1 week.

Short summary description Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black:
This short summary of the Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare ProtectiveClean 6100 HX6462/07, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, Ergonomic, Status

Long summary description Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black:
This is an auto-generated long summary of Philips Sonicare ProtectiveClean 6100 HX6462/07 electric toothbrush Adult Sonic toothbrush Black based on the first three specs of the first five spec groups.

Philips Sonicare ProtectiveClean 6100 HX6462/07. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Brush heads select the optimal mode and intensity
Brush heads select the optimal mode and intensity

Wondering which mode and intensity you should use? Wonder no longer. BrushSync mode pairing tells your smart handle which smart brush head you're using. So, if you click on a gum care brush head, for example, your toothbrush knows to select the optimal mode and intensity for your gums. All you need to do is to press the power button.

Safe & gentle on sensitive areas, orthodontics & dental work
Safe & gentle on sensitive areas, orthodontics & dental work

You can be sure of a safe brushing experience: our sonic technology is suitable for use with braces, fillings, crowns, and veneers, and helps prevent cavities and improve gum health.

Three modes, three intensity settings
Three modes, three intensity settings

This toothbrush allows you to customize your brushing with a choice of three modes and three intensities. Clean mode is standard for superior cleaning. White is the ideal mode for removing surface stains. And Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums. Three intensities allow you to switch the order of 'higher' and 'lower' to align with the intensities from left to right.

USB charging travel case charges your handle anywhere
USB charging travel case charges your handle anywhere

Now you can charge your ProtectiveClean handle on-the-go with the new charging travel case. Charging can be done with a USB port or wall outlet.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart mode pairing and Smart replacement reminders.

Always know when to replace your brush heads
Always know when to replace your brush heads

All brush heads wear out over time. But our BrushSync technology tracks how long you've been using your brush head for, and how hard you've been brushing. When it's time to replace it, a light on your handle and a short beep will let you know. That way, you can be sure your brush head is doing a good job.

Philips Sonicare's advanced sonic technology
Philips Sonicare's advanced sonic technology

Philips Sonicare's advanced sonic technology pulses water between teeth, and its brush strokes break up plaque and sweep it away for an exceptional daily clean.

Lets you know if you’re pressing too hard
Lets you know if you’re pressing too hard

Brushing too hard can damage your teeth and gums. To prevent this, your Philips Sonicare ProtectiveClean emits a gentle pulsing sound to remind you to ease off on the pressure.

Encouragement to brush thoroughly
Encouragement to brush thoroughly

Need an electric toothbrush with a timer? Our QuadPacer lets you know when you've spent just the right amount of time cleaning each part of your mouth, while our Smartimer tells you when you've brushed for the recommended two minutes.

Whitens teeth in just one week
Whitens teeth in just one week

Click on the W2 Optimal White brush head to remove surface stains and reveal a whiter smile. With its densely packed central stain-removal bristles, it's clinically proven to whiten teeth in just one week.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care, Deep clean, Gum care, Sensitive, Whitening
Pressure sensor
Yes
Product colour *
Black
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Irrigator
No
Mobile app support *
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Charging case
Yes
Manual
Yes