location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-8385NX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-8385NX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 800 x 480 DPI
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB
  • - 71.5 kg
Long product name Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm :
The long product name of Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Color Scan/Fax, 38 ppm, 38 cpm, 33.6Kbps Modem, 7" LCD (800 x 480), 1 GB RAM, 160 GB HDD, USB 2.0, 1 x 10/100/1000 BaseTX RJ-45, 71.5kg
More>>>
Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm:
The official description of Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Why can't I get big time performance and reliability from a printer?" Look again.

- Paper Jam
- Get in touch with easy printing.
- One printer. Total connection.
- SyncThru Admin 5

Whether you’re printing a presentation for that big meeting or sending scanned documents to a colleague, the Samsung MultiXpress C8385NX delivers efficient, reliable and high quality performance every time. From its crisp color printing and dynamic digital copying to its convenient scanning and faxing features, the C8385NX is engineered to increase productivity in your office, and its easy-to-maintain design means less downtime and less upkeep.

Welcome to your high performance office.

The MultiXpress C8385NX is the high performance sports car of printers, going from zero to 38 color A4 pages in just 60 seconds, one of the fastest in the world of its type. And with a color scanning performance of 33ipm, it’s your total business solution. And if its breathtakingly fast printing speed isn’t enough, when you factor in the processing power that comes with an 800MHz CPU, 1GB of RAM and 160GB hard drive, there’s no doubting the high-octane performance the MultiXpress C8385NX can bring to any office.

Your printing experience just got a lot more colorful.

With an almost unreal knack for color accuracy and the power to handle the demands of premium quality 9,600dpi with absolute ease, the MultiXpress C8385NX delivers high quality color printing whenever you need it. And its Easy Color Manager and enhanced CTD sensor ensure that color output is always clear, sharp and professional, giving you control of your colors — allowing you to easily adjust color balance, brightness, contrast and saturation of any image that you view on your monitor.

Get in touch with easy printing.

With a luxuriously wide 7” color LCD touch screen, you can figure out exactly what’s happening with your print job in a single glance. The MultiXpress C8385NX offers easy-to-execute trouble-shooting capabilities right on screen. Coupled with an intuitive and customizable user interface, you won’t have to deal with a lot of downtime. Or upkeep.

One printer. Total connection.

By connecting all your staff to the MultiXpress C8385NX, you’ll not only save time and money from servicing several printers, you’ll increase productivity — your office will be able to print, scan, fax through your IT network smoothly and without disruption in just mere minutes.

Massive monthly duty cycle makes it easy.

Designed to be less service dependent than your typical printer, the MultiXpress C8385NX lets you focus on your job by doing its job — delivering all your documents without fail each and every time, thanks to its unparalleled monthly duty cycle. Network-ready, it can also be shared by multiple users, which lets your staff have the flexibility to print from different desks.

Fed up with paper feeding?

Feel free to multitask while your documents print: the MultiXpress C8385NX will crank through even your biggest print jobs without relying on you for a paper refill. Upgrade the standard 620-page capacity cassette with up to 2100-page optional cassettes for even larger capacity paper handling, perfect for all of your bulk printing needs. Sometimes, bigger really is better.

Paper Jam

Don’t let your productivity come to a halt. The MultiXpress C8385NX features three separate rollers—a pick up roller, forward roller, and retard roller—that work together to pick up only one piece of paper at a time while preventing sticky situations like misfeeds and paper jams.

SyncThru Admin 5

Who says you can’t do it all? SyncThru Admin 5 lets you easily install, manage and monitor all your networked digital print devices on an accessible interface. You also have the ability to analyze data in greater detail with easy-to-read reports.

SyncThru Web Service

Tired of having to install software just to manage your printer? Now you can change printer settings, upgrade firmware and check your printer’s status easily with just a web browser and the innovative SyncThru Web Service.

CounThru 2 Pro / Enterprise

Get printer status without leaving your seat. Receive low toner level warnings, system error notifications and even usage and customer billing summaries with Samsung’s proprietary CounThruTM 2 Pro / Enterprise interface.

SmarThru Workflow 2

Let the printer do all your communicating. Its time-saving SmarThru Workflow 2 feature lets you send paper and electronic documents directly to multiple destinations including email boxes, network folders, and fax machines.

Easy Color Manager

What you see is what you get with Easy Color Manager. It lets you adjust the color balance, brightness, contrast and saturation of any image you view on your monitor, which comes in especially handy when handling specific brand requirements.

Real-Time Calibration

No matter how many times you use the printer it always delivers consistent color quality, automatically calibrating your color so you don’t have to even think about it. Unless the document is important enough that you want to, and then it will let manually manage the color quality.

SmarThru Office

Stay organized with the SmarThru Office. This time-saving solution efficiently captures documents and stores them in folders. It also indexes and bounds them so they can be sent to other destinations or to applications for editing.

Auto Color Detection

Skip the hassle of having to manually choose a mono or color option. The MultiXpress C8385NX automatically detects color in the images and prints accordingly. You’ll save time and money by printing documents in color only as necessary.

Extensible Open Architecture

Easily develop and install custom applications to meet the needs of your business. Modify the UI with personalized function controls, designs, shortcuts and choose between embedded or web-based print solutions.

Short summary description Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm:
This short summary of the Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-8385NX, Laser, Colour printing, 800 x 480 DPI, Colour copying, Colour scanning, A4

Long summary description Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm:
This is an auto-generated long summary of Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm based on the first three specs of the first five spec groups.

Samsung CLX-8385NX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 800 x 480 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
9600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
800 x 480 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (colour, normal quality, A4)
38 cpm
Time to first copy (black, normal)
13 s
Time to first copy (colour, normal)
13 s
Maximum number of copies
1 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan to
CIFS, E-mail, File, FTP, USB
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax broadcasting
200 locations
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Optional functions
Fax
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
2720 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 1200 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Business cards, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
2048 MB
Internal storage capacity
160 GB
Card reader integrated
No
Internal memory *
1024 MB
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
57 dB
Sound power level (standby)
43 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Display resolution
800 x 480 pixels
Touchscreen
Yes
Control type
Touch
Weight & dimensions
Weight
71.5 kg
Other features
Dimensions (WxDxH)
606.8 x 575 x 815.5 mm
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/Server 2008//Windows7/Server 2008 R2 RedHat 8.0/9.0 Fedora Core 1/4 Madrake 9.2 - 10.1 SuSE 8.2 - 9.2 (Mac) Mac OS X 10.3 - 10.5 Citrix, SAP
Maximum roll length
1200mm
Maximum media width
216mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:43:17
Uk has collected 2 expert reviews for Samsung CLX-8385NX multifunction printer Laser A4 800 x 480 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2013-04-01 03:43:13
We test lots of printers all year round, small and large. The Samsung CLX-8385NX weighs around 70 kg and clearly falls into the last category. Hardware.Info tested it to find out how good it is. After we reviewed the Xerox ColorQube 8700/8900 some tim...
Bottom line The Samsung CLX-8385NX is obviously a printer with a very specific market in mind. It is large and expensive with prices of £7,638 (5 year service) or £4,540 (3 year service) . For a large work group this is an excellent multifunctional laser printer. T...
0%