location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop & Peripherals Locking Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L650
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 2.4 m
  • - Steel
  • - Black
Long product name Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m :
The long product name of Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop & Peripherals Locking Kit, 2.4m, f/ Kensington Slot
More>>>
Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m:
The official description of Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Kensington Desktop and Peripherals Locking Kit comes with an 8 ft. high-carbon steel cable, anchor plate, and keyed lock. It can protect your desktop computer, two peripherals, a wired keyboard and a mouse all with a single strong cable. It is also the perfect security solution to protect devices lacking a Kensington security slot.

Short summary description Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m:
This short summary of the Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Desktop & Peripherals Locking Kit, 2.4 m, Round key, Steel, Black

Long summary description Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m:
This is an auto-generated long summary of Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m based on the first three specs of the first five spec groups.

Fujitsu Desktop & Peripherals Locking Kit. Product colour: Black, Lock type: Round key, Material: Steel. Cable length: 2.4 m

Features
Product colour *
Black
Lock type *
Round key
Material
Steel
Features
Number of keys provided
2
Connector type
Kensington
Weight & dimensions
Cable length *
2.4 m
Brand Image Product code Product Stock Price from
Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m
(show image)
S26361-F1650-L900 S26361-F1650-L900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)