Datalogic logo

Datalogic PM9501-DPM433RBK10 barcode reader Handheld bar code reader 1D/2D LED Black, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33087
Info modified on:
10 Aug 2024, 11:20:40
Long product name Datalogic PM9501-DPM433RBK10 barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

PowerScan PM9501, 433 MHz,DPM Evo, USB (BC9030-433,CAB-438, 8-0935 ,6003-0940.), LCD, 1D/2D, 200m

Short summary description Datalogic PM9501-DPM433RBK10 barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

Datalogic PM9501-DPM433RBK10, Handheld bar code reader, 1D/2D, LED, Aztec Code, Data Matrix, Han Xin, MaxiCode, Micro QR Code, QR Code, 864 x 544 pixels, 0.1778 mm

Long summary description Datalogic PM9501-DPM433RBK10 barcode reader Handheld bar code reader 1D/2D LED Black, Yellow:

Datalogic PM9501-DPM433RBK10. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired & Wireless, Standard interfaces: RF Wireless, USB, Wireless range: 200 m. Product colour: Black, Yellow, International Protection (IP) code: IP65, Print contrast: 15%. Power source type: DC, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 440 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.