location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB5001 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB5001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB5001-100GRS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAVB5001 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 500 Mbit/s
Warranty: 1 Year
Long product name NETGEAR XAVB5001 Ethernet 500 Mbit/s :
The long product name of NETGEAR XAVB5001 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAVB5001-100GRS, RJ-45, 500 Mbps
More>>>
NETGEAR XAVB5001 Ethernet 500 Mbit/s:
The official description of NETGEAR XAVB5001 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerline AV 500 Adapter Kit
The NETGEAR Powerline AV 500 Adapter Kit extends your Internet access to any electrical outlet for the most demanding applications. It offers easy, plug-and-play setup and provides faster speeds for the most demanding applications. Perfect for connecting HDTVs, Blu-ray™ players, DVRs, PCs and game consoles to your home network and the Internet.

- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Gigabit-fast wired connections - Speeds up to 500 Mbps enable applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams
- Plug-and-play - Sets up in minutes, no need to configure or install software
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- Energy saving features - Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material
- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV 200

Short summary description NETGEAR XAVB5001 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAVB5001 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB5001, Wired, RJ-45, Ethernet, 500 Mbit/s, White

Long summary description NETGEAR XAVB5001 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB5001 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB5001. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Design
Product colour
White
Internal *
No
Plug and Play
Yes
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
67 mm
Depth
40 mm
Height
86 mm
Weight
0.13 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
67 x 40 x 86 mm
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.127 kg (0.28 lbs)
Dimensions (W x D x H) (imperial)
66.8 x 39.9 x 85.9 mm (2.63 x 1.57 x 3.38")
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:48:22
Uk has collected 14 expert reviews for NETGEAR XAVB5001 Ethernet 500 Mbit/s and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-14 21:48:22
Powerline network adapters such as this kit are great if wireless networks don't work well in your home.Plug one adapter into the mains and connect it to your router and you can then connect any networkable device to your network by plugging in another...
Good Fast; well made; handy software utility...
Bad Quite wide; small status lights; short network cables supplied...
Bottom line One of the fastest powerline networking adapters we've seen, and it is well-suited to video streaming or connecting network hard disks...
100%
itreviews.com
Updated:
2011-08-14 21:48:22
Powerline networking is an easy and convenient way to extend a network to places in a home or office where wireless won't reach - without resorting to long runs of Ethernet cabling. Sadly, the technology has been bedevilled by competing and incompati...
Bottom line Not surprisingly, these adapters don't reach the headline speeds for real data throughput, but they come close to equalling the 100Mbit/s speed of standard Ethernet connections. They are very well put together, affordable - and the useful software is t...
0%
uk.hardware.info
Updated:
2014-02-15 01:14:14
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%
Theinquirer.net
Updated:
2011-08-14 21:48:22
The Powerline AV 500 kit, which is a pair of identical adapters, claims speeds of up to 500 Mbps, although confusingly the adapters also proclaim 'Gigabit' on the front. This is just a reference to the Gigabit Ethernet port, but it's still a bit chee...
Good Good software utility, well screwed together, good performance in noisy conditions.
Bad Tiny status LEDs are hard to see in daylight.
80%
smallnetbuilder.com
Updated:
2011-08-14 21:48:22
My review of TRENDnet's first-to-market TPL-401E2K 500 Mbps powerline adapter kit ended with a question (actually two). Did TRENDnet's product really have design issues that caused its less-than-impressive performance? Or was Atheros' AMP 500 "500 Mb...
Good Close to 100 Mbps of singlestream throughput, HomePlug AV certified and interoperable, Only about 20% throughput drop with distance, Very low throughput variation in general...
Bad High throughput variation when adapters are close together (same room)...
Bottom line HomePlug AV compatible, IEEE 1901-compliant powerline adapter kit with Gigabit Ethernet LAN port and higher maximum throughput than HomePlug AV...
0%
pcmag.com
Updated:
2012-02-12 01:59:22
It’s hard to beat the convenience of a home Wi-Fi network but it can’t touch wired connectivity when it comes to throughput speed. Unfortunately, wiring your home with CAT-5 cabling can get expensive and messy if you don’t know what you’re doing. Enter...
Good Simple setup, Relatively good throughput, One touch security...
Bad Runs warm, User guide only available online...
Bottom line Netgear’s Powerline AV 500 Adapter Kit uses your home’s existing electrical cabling to bring wired Gigabit Ethernet networking to any room in the house. Throughput speed is significantly better than what you get with Wi-Fi but the adapters tend to run...
80%
techreviewsource.com
Updated:
2014-01-29 02:07:57
It's hard to beat the convenience of a home Wi-Fi network but it can't touch wired connectivity when it comes to throughput speed. Unfortunately, wiring your home with CAT-5 cabling can get expensive and messy if you don't know what you're doing. Enter Ne...
Good Simple setup. Relatively good throughput. One touch security.
Bad Runs warm. User guide only available online...
Bottom line Netgear’s Powerline AV 500 Adapter Kit uses your home’s existing electrical cabling to bring wired Gigabit Ethernet networking to any room in the house. Throughput speed is significantly better than what you get with Wi-Fi but the adapters tend to ru...
80%
Brand Image Product code Product Stock Price from
NETGEAR XAVB2602 Ethernet 200 Mbit/s NETGEAR XAVB2602 Ethernet 200 Mbit/s
(show image)
XAVB2602-100PES XAVB2602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5501 Ethernet 500 Mbit/s NETGEAR XAV5501 Ethernet 500 Mbit/s
(show image)
XAV5501-100PES XAV5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s
(show image)
XAVN2001 XAVN2001-100PES 0.00
(excl. VAT)
0 (incl. VAT)