location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L338
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L338
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 300 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 12.6 Gbit/s PCI Express x16
  • - DirectX version: 10.1 OpenGL version: 3.3
Long product name Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3 :
The long product name of Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 300 - 512MB DDR3, 64-bit, 12.6 GB/s, 17.5W
More>>>
Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
The official description of Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® NVS™ 300 high resolution, multi-display business graphics solution, designed for small and standard form factor systems, delivers reliable hardware and software for a stable business environment. Tested on leading business applications, NVS 300 is capable of driving two VGA, single link DVI, DisplayPort or HDMI displays. With NVIDIA Mosaic™ and NVIDIA nView® technologies built in, you can span and efficiently manage your entire Windows desktop across multiple displays.

High Resolution Display Support
Drives ultra high resolution panels using integrated display technologies, producing phenomenal photorealistic image quality from a range of display connectors. Supports two simultaneous displays, including single-link DVI, DisplayPort, VGA or HDMI.

Intelligent Power Management
NVIDIA Power Management technology reduces overall system energy costs. It intelligently adapts the total power utilization of the graphics subsystem based on the applications being run by the end user. This power optimized design helps reduce Total Cost of Ownership (TCO) and increase reliability.

nView Advanced Desktop Software
The NVIDIA nView Advanced Desktop Software delivers maximum flexibility for single-large display or multi-display options, providing unprecedented end-user control of the desktop experience for increased productivity.

Multi-Display Experience with Mosaic Technology
NVIDIA Mosaic technology enables seamless taskbar spanning as well as transparent scaling of any application across up to 8 displays. Works over multiple displays or one ultra-high resolution display using a single or multiple NVS graphics cards.

Short summary description Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This short summary of the Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L338, NVS 300, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2748-L338 graphics card NVIDIA NVS 300 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L338. Graphics processor family: NVIDIA, Graphics processor: NVS 300. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.3. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
NVS 300
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Data transfer rate
12.6 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
3.3
Dual Link DVI *
No
Design
Cooling type *
Passive
Other features
Mac compatibility
No
Compatible operating systems
Windows XP/Vista/7