location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Keystone Jack CAT5E shielded toolless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keystone Jack CAT5E shielded toolless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD5020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065261523
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 14:35:40
The date of the most recent change of this product data-sheet in Icecat.
ACT TD5020 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ACT Keystone Jack CAT5E shielded toolless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No punch down tool needed
  • - Universal labels coluor-coded for T568A and T568B wiring schemes
  • - Fitting 1U 24 port High Density keystone panel
  • - CAT6 type is Delta verified
Warranty: 5 Years
Long product name ACT Keystone Jack CAT5E shielded toolless :
The long product name of ACT Keystone Jack CAT5E shielded toolless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone Jack CAT5E shielded toolless
More>>>
Short summary description ACT Keystone Jack CAT5E shielded toolless:
This short summary of the ACT Keystone Jack CAT5E shielded toolless data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Keystone Jack CAT5E shielded toolless, RJ45, IDC, Steel

Long summary description ACT Keystone Jack CAT5E shielded toolless:
This is an auto-generated long summary of ACT Keystone Jack CAT5E shielded toolless based on the first three specs of the first five spec groups.

ACT Keystone Jack CAT5E shielded toolless. Connector 1: RJ45, Connector 2: IDC. Product colour: Steel

Ports & interfaces
Connector 1 *
RJ45
Connector 2 *
IDC
Connector 1 gender
Female
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Performance
Product colour *
Steel
Housing material
Metal
Cable types supported
Cat5e
Performance
AWG wire size
26/22
Certification
CE
Compatible products
T568A, T568B
Weight & dimensions
Width
18 mm
Depth
41 mm
Height
24.5 mm
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Country Distributor
Nederland 1 distributor(s)