location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T49N400 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T49N400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T49N400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946673578
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 02:10:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T49N400 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Dye-sublimation ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson T49N400 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson T49N400 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T49N400, Yellow, Dye-sublimation ink, 140 ml, 1 pc(s)

Long summary description Epson T49N400 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson T49N400 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson T49N400. Colour ink type: Dye-sublimation ink, Colour ink volume: 140 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-sublimation ink
Compatibility *
SureColor F560
Quantity per pack *
1 pc(s)
Colour ink volume
140 ml
Type *
Original
Ink type
Dye-sublimation ink
Printing colours *
Yellow
Brand compatibility *
Epson
Country of origin
Indonesia
Weight & dimensions
Package width
57 mm
Package depth
153 mm
Package height
57 mm
Package weight
0.22 g
Logistics data
Products per master (outer) case
30 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)