location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S100 set Espresso (basisstation+ handset)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1506-M121
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Blue, Espresso
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - 200 entries
  • - Nickel-Metal Hydride (NiMH) Talk time: 13 h Standby time: 170 h
Long product name Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso :
The long product name of Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset S100 set Espresso (basisstation+ handset)
More>>>
Short summary description Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso:
This short summary of the Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset S100 set Espresso (basisstation+ handset), DECT telephone, 200 entries, Blue, Espresso

Long summary description Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso:
This is an auto-generated long summary of Gigaset S100 set Espresso (basisstation+ handset) DECT telephone Blue, Espresso based on the first three specs of the first five spec groups.

Gigaset S100 set Espresso (basisstation+ handset). Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Product colour: Blue, Espresso

Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL1 White-marble (lader) Espresso, Ivory
(show image)
S30852-H1521-R102 SL1 White-marble (lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset C2 bundel Ocean-blue (handset +lader)
(show image)
S30852-H1501-R111 C2 bundel Ocean-blue (handset +lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset S1 bundel Espresso (handset + lader)
(show image)
S30852-H1505-R111 S1 bundel Espresso (handset + lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL1 bundel White-marble (handset + lader) Espresso, Ivory
(show image)
S30852-H1520-R112 SL1 bundel White-marble (handset + lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E1 bundel Ocean-blue (handset +lader)
(show image)
S30852-H1530-R111 E1 bundel Ocean-blue (handset +lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A2 bundel Rich-black (handset +lader) Black, Blue
(show image)
S30852-H1551-R111 A2 bundel Rich-black (handset +lader) 0.00
(excl. VAT)
0 (incl. VAT)