location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1902644 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252286053
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:38
The date of the most recent change of this product data-sheet in Icecat.
Nobo 1902644 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 10 year guarantee
Long product name Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim :
The long product name of Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim
More>>>
Short summary description Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim:
This short summary of the Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim, 1500 x 1000 mm, Steel, Horizontally, Fixed, Magnetic, Anti-scratch coating

Long summary description Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim:
This is an auto-generated long summary of Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim based on the first three specs of the first five spec groups.

Nobo Classic Steel Magnetic Whiteboard 1500x1000mm with Aluminium Trim. Working area: 1500 x 1000 mm, Installation type: Fixed, Surface material: Steel. Package width: 1200 mm, Package depth: 1685 mm, Package height: 39 mm

Country Distributor
United Kingdom 1 distributor(s)