location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
87505-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87505-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0172291378820 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity Bluetooth 3.0+HS
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom
Warranty: 2 years
Long product name POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black :
The long product name of POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Corded USB Headset
More>>>
POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black:
The official description of POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blackwire 710/720 is the versatile UC headset that offers high-quality PC audio and seamless Bluetooth connectivity to mobile phones and tablets. Enjoy unmatched audio quality, smart sensor technology that automatically answers a call when you put on the headset, and a detachable cable for taking your mobile calls throughout the office.

Short summary description POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black:
This short summary of the POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 87505-01, Wired, Office/Call center, 20 - 20000 Hz, Headset, Black

Long summary description POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY 87505-01. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Foldable
No
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Circumaural
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Battery
Talk time
10 h
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Brand Image Product code Product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 2 distributor(s)