location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Urban 14 Tote

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Urban 14 Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XG58AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905820191 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:51:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP ENVY Urban 14 Tote :
The long product name of HP ENVY Urban 14 Tote. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Urban 14 Tote
More>>>
HP ENVY Urban 14 Tote:
The official description of HP ENVY Urban 14 Tote as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work, play, commute and carry it all
Your next adventure calls for a bag that keeps up with it all. Perfectly tailored for travel and organizing your technology, this tote was inspired by the needs of today’s busy commuter.

Short summary description HP ENVY Urban 14 Tote:
This short summary of the HP ENVY Urban 14 Tote data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Urban 14 Tote, Ladies case, 35.6 cm (14"), 1.09 kg

Long summary description HP ENVY Urban 14 Tote:
This is an auto-generated long summary of HP ENVY Urban 14 Tote based on the first three specs of the first five spec groups.

HP ENVY Urban 14 Tote. Case type: Ladies case, Maximum screen size: 35.6 cm (14"). Weight: 1.09 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Ladies case
Product main colour *
Black
Brand compatibility *
HP
Country of origin
China
Quantity
1
HP segment
Home
Weight & dimensions
Width
480 mm
Depth
390 mm
Height
97 mm
Weight
1.09 kg
Package width
400 mm
Package depth
390 mm
Package height
97 mm
Package weight
1.19 kg