location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P024-001-13A15D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-001-13A15D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243812 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:02:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - NEMA 5-15P Angled Male
  • - NEMA 5-15R Straight Female
  • - 1.31 mm²
  • - Black
More>>>
Short summary description Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-001-13A15D, 0.3 m, NEMA 5-15P, NEMA 5-15R

Long summary description Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-001-13A15D power cable Black 0.3 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-001-13A15D. Cable length: 0.3 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.3 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Suitable for use in country/location
North America
AWG wire size
16
Number of conductors
3
Conductor cross section
1.31 mm²
Packaging data
Package width
179.8 mm
Packaging data
Package depth
12.7 mm
Package height
253.5 mm
Package weight
90 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332243819
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
479.8 mm
Master (outer) case gross weight
950 g
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite P024-003-13A15D power cable Black 0.9 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-003-13A15D power cable Black 0.9 m NEMA 5-15P NEMA 5-15R
(show image)
P024-003-13A15D P024-003-13A15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-015-GY-HG power cable Grey 4.5 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-015-GY-HG power cable Grey 4.5 m NEMA 5-15P NEMA 5-15R
(show image)
P022-015-GY-HG P022-015-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-006-GY-HG power cable Grey 1.8 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-006-GY-HG power cable Grey 1.8 m NEMA 5-15P NEMA 5-15R
(show image)
P022-006-GY-HG P022-006-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R Tripp Lite P022-002-GY-HG power cable Grey 0.6 m NEMA 5-15R
(show image)
P022-002-GY-HG P022-002-GY-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-025-13A power cable Black 7.62 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-025-13A power cable Black 7.62 m NEMA 5-15P NEMA 5-15R
(show image)
P024-025-13A P024-025-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-015-13A power cable Black 4.5 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-015-13A power cable Black 4.5 m NEMA 5-15P NEMA 5-15R
(show image)
P024-015-13A P024-015-13A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-18N-13A-2R 0 Reviews Standard Power Extension Cord Y Splitter Cable, 13A, 16AWG (NEMA 5-15P to 2x NEMA 5-15R), 18-in. Tripp Lite P024-18N-13A-2R 0 Reviews Standard Power Extension Cord Y Splitter Cable, 13A, 16AWG (NEMA 5-15P to 2x NEMA 5-15R), 18-in.
(show image)
P024-18N-13A-2R P024-18N-13A-2R 0 Reviews Standard Power Extension Cord Y Splitter Cable, 13A, 16AWG (NEMA 5-15P to 2x NEMA 5-15R), 18-in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft.
(show image)
P024-010-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft.
(show image)
P024-006-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 3-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 3-ft.
(show image)
P024-003-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 3-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)