Dekker Industrial Design DID010.002.020-02 signage display mount 43.2 cm (17") Black, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20070
Info modified on:
25 Nov 2022, 10:15:16
Long product name Dekker Industrial Design DID010.002.020-02 signage display mount 43.2 cm (17") Black, White:

D.I.D 17 inch digital reception (with a build in label printer) - White

Short summary description Dekker Industrial Design DID010.002.020-02 signage display mount 43.2 cm (17") Black, White:

Dekker Industrial Design DID010.002.020-02, 10 kg, 2.54 cm (1"), 43.2 cm (17")

Long summary description Dekker Industrial Design DID010.002.020-02 signage display mount 43.2 cm (17") Black, White:

Dekker Industrial Design DID010.002.020-02. Maximum weight capacity: 10 kg, Minimum screen size: 2.54 cm (1"), Maximum screen size: 43.2 cm (17"). Product colour: Black, White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.