location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45RT4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184317082
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Dell Wyse’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:47:24
The date of the most recent change of this product data-sheet in Icecat.
Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wyse 45RT4 user manual (28.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One thin client Black 90 W
  • - Intel® Celeron® J4005 2 GHz
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 16 GB eMMC
  • - Intel® UHD Graphics 600
  • - 1 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Wyse ThinOS
More>>>
Short summary description Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
This short summary of the Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5470, 60.5 cm (23.8"), Full HD, Intel® Celeron®, 4 GB, 16 GB, Wyse ThinOS

Long summary description Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black:
This is an auto-generated long summary of Dell Wyse 5470 Intel® Celeron® J4005 60.5 cm (23.8") 1920 x 1080 pixels All-in-One thin client 4 GB DDR4-SDRAM 16 GB eMMC Wyse ThinOS Black based on the first three specs of the first five spec groups.

Dell Wyse 5470. Product type: All-in-One thin client. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Wyse ThinOS. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Response time
25 ms
Screen shape
Flat
Pixel density
82 ppi
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J4005
Processor cores
2
Processor threads
2
Processor boost frequency
2.7 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Maximum number of PCI Express lanes
6
PCI Express configurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Number of storage drives installed
1
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Number of microphones
2
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Camera signal format
720p
Camera HD type
HD
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
PowerShare
Yes
Ports & interfaces
Number of USB ports with PowerShare support
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off button
Yes
Performance
Product type *
All-in-One thin client
Software
Operating system installed *
Wyse ThinOS
Operating system language
Multilingual
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128992
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
576.2 mm
Width (without stand)
576.2 mm
Depth (without stand)
54 mm
Height (without stand)
385.3 mm
Package width
684 mm
Package depth
184 mm
Package height
509 mm
Package weight
9.25 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
3D
No
AC adapter output current
4.62 A
Autonomy mode
No
Detachable display
No
eMMC capacity
166 GB
Technical details
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Country Distributor
Deutschland 1 distributor(s)