Zebra logo

Zebra BTRY-ET5X-10IN5-01 tablet spare part/accessory Battery

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24889
Info modified on:
31 Jan 2024, 12:59:01
Long product name Zebra BTRY-ET5X-10IN5-01 tablet spare part/accessory Battery:

LiPo, 9660 mAh, 3.85V, 37.1 Wh, Black

Short summary description Zebra BTRY-ET5X-10IN5-01 tablet spare part/accessory Battery:

Zebra BTRY-ET5X-10IN5-01, Battery, Zebra, ET51, ET56, Android only, Black, Lithium Polymer (LiPo), 9660 mAh

Long summary description Zebra BTRY-ET5X-10IN5-01 tablet spare part/accessory Battery:

Zebra BTRY-ET5X-10IN5-01. Type: Battery, Brand compatibility: Zebra, Compatibility: ET51, ET56, Android only

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.