location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Reactor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZF19AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905958542 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jan 2021
Product end of life date
Bullet Points HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 450 DPI Black, White
  • - Right-hand USB Type-A
  • - Scroll type: Wheel
  • - Power source: Cable 2 m
Long product name HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI :
The long product name of HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP Reactor Mouse
More>>>
HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI:
The official description of HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Score a next-level competitive advantage with lightning-fast optical-mechanical switches and customize your way to a comfortable win.

Short summary description HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI:
This short summary of the HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Reactor, Right-hand, Optical, USB Type-A, 450 DPI, Black, White

Long summary description HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI:
This is an auto-generated long summary of HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI based on the first three specs of the first five spec groups.

HP OMEN by Reactor. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 450 DPI, Buttons type: Pressed buttons, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product colour: Black, White

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
450 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Acceleration (max)
50 G
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black, White
HP segment
Home
Ergonomics
Cable length
2 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
80 mm
Depth
122.5 mm
Height
41.6 mm
Weight
160 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
220 mm
Package depth
80 mm
Package height
160 mm
Package weight
390 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:42:53
Uk has collected 18 expert reviews for HP OMEN by Reactor mouse Gaming Right-hand USB Type-A Optical 450 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2020-05-01 08:42:48
Even with a few compromises, the HP Omen Reactor remains an excellent gaming mouse at this price. The HP Omen Reactor is an unusual beast. One that at first glance presents a gaming experience that's relatively familiar, yet under the hood you'll find a...
Good Sharp, attractive design, Plenty of oppurtunity to customise, Feels fast and responsive where it matters...
Bad RGB lighting doesn't stand out much, Cable noise can be a bit distracting...
Bottom line Even with a few compromises, the HP Omen Reactor remains an excellent gaming mouse at this price...
80%
dailystar.co.uk
Updated:
2020-05-01 08:42:49
HP is keen for you to know about the optical-mechanical tech powering its latest OMEN-branded gaming mouse, the Reactor.Without going into laborious, granular detail, this innovation allows for faster response times, HP claiming a 0.2ms response for the R...
0%
goodgearguide.com.au
Updated:
2020-05-01 08:42:49
Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse.They didn't just stick a bunch of RGB lights and a reptilian name on a regular mouse and call it a day. The HP OMEN Reactor feels like an earnest...
Good Metal-braided cable, Adjustable design...
Bad Plastic feel, Uncomfortable thumb-rest...
Bottom line Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse...
70%
pcworld.co.nz
Updated:
2020-05-01 08:42:50
Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse.They didn't just stick a bunch of RGB lights and a reptilian name on a regular mouse and call it a day. The HP OMEN Reactor feels like an earnest...
Good Metal-braided cable, Adjustable design...
Bad Plastic feel, Uncomfortable thumb-rest...
Bottom line Don't get me wrong, there's a lot of individual things I really like about this mouse. But it's hard to walk past all the other areas it feels like HP need to up their game if they want to seriously compete with heavyweights like Razer and Corsair.If you...
70%
tomsguide.com
Updated:
2020-05-01 08:42:49
To give credit where credit is due, I have never seen a mouse like the HP Omen Reactor ($85) before. Not only does it have a thin, slanted profile with an incongruously large thumb rest, but its spring-loaded, adjustable palm rest is sure to turn a few he...
Good Novel desig, Good performanc, Sensible button layout...
Bad Adjustable palm rest doesn't work wel, Not that comfortabl, Pricier than competitors...
Bottom line The Omen Reactor is relatively expensive, not always comfortable and has fairly bare-bones software. But at the same time, I think there's something admirable in HP's latest mouse. It's a new idea in an industry that thrives on slight updates of old ideas...
60%
Country Distributor
Deutschland 1 distributor(s)