location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE J9171A network antenna RP-SMA 4 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J9171A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9171A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420101338 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE J9171A network antenna RP-SMA 4 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RP-SMA Black, Silver, White
  • - 4 dBi
  • - 2.4/5 GHz
  • - Vertical polarization Male
Warranty: Lifetime
Long product name HPE J9171A network antenna RP-SMA 4 dBi :
The long product name of HPE J9171A network antenna RP-SMA 4 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band, 3.0 dBi 2.4 Ghz, 4.0 dBi 5Ghz, 390 g
More>>>
Short summary description HPE J9171A network antenna RP-SMA 4 dBi:
This short summary of the HPE J9171A network antenna RP-SMA 4 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

HPE J9171A, 4 dBi, 2.4/5 GHz, 3 dBi, 4 dBi, RP-SMA, Male

Long summary description HPE J9171A network antenna RP-SMA 4 dBi:
This is an auto-generated long summary of HPE J9171A network antenna RP-SMA 4 dBi based on the first three specs of the first five spec groups.

HPE J9171A. Antenna gain level (max): 4 dBi, Frequency band: 2.4/5 GHz, Antenna gain (2.4 GHz): 3 dBi. Antenna connector type: RP-SMA, Connector gender: Male, Polarization: Vertical polarization. Width: 308.3 mm, Depth: 22 mm, Height: 92 mm

Country Distributor
United Kingdom 1 distributor(s)