location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link EasySmart L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasySmart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069350399 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Aug 2020
Product end of life date
Bullet Points D-Link EasySmart L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - L2
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
Long product name D-Link EasySmart L2 Black :
The long product name of D-Link EasySmart L2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasySmart, 24 x 10/100/1000 Mbps, 35.71 Mpps
More>>>
D-Link EasySmart L2 Black:
The official description of D-Link EasySmart L2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DGS-1100 Series is the newest addition to EasySmart Switches featuring D-Link Green
Technology. The DGS-1100 Series consists of 16 and 24 10/100/1000 Mbps port models and comes
in a compact 11” desktop/rackmount enclosure. Compliant with IEEE802.3az Energy Efficient Ethernet,
this switch consumes less power during idle periods. These switches also implement D-Link Green features that detect link status and cable length and adjust power usage accordingly. Switch management can be performed through a web management interface or through the SmartConsole Utility. The DGS-1100 Series also supports Layer 2 features such as IGMP snooping to optimize performance for multicast applications. A fanless design allows for quieter operation and and provides a longer product life.

The DGS-1100 Series provides an affordable solution for Small and Medium Business, and for communities without IT staff. They are also suitable for enterprise deployment, such as in branch offices and meeting rooms that require simple network management.

Surveillance VLAN and Bandwidth Control
The DGS-1100 Series supports Surveillance VLAN, which is best suited for video surveillance deployment. Surveillance VLAN is a new, industry-leading technology that consolidates data and
surveillance video transmission through a single DGS-1100 switch, thus sparing businesses the
expense of dedicated hardware and facilities. Surveillance VLAN also ensures the quality of
real-time video for monitoring and control without compromising the transmission of conventional
network data.In addition, with Bandwidth Control, network administrators can reserve bandwidth for
important functions that require more bandwidth or might have high priority.

Easy to deploy
The DGS-1100 EasySmart Switches support an intuitive SmartConsole utility and a web-based
management interface that enables administrators to remotely control their network down to the port level. The SmartConsole allows customers to discover multiple D-Link Smart and Easy Smart Switches
within the same L2 network segment. With this utility, users do not need to change the IP address of their PC, and this also makes initial setup of the Smart Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades.

Short summary description D-Link EasySmart L2 Black:
This short summary of the D-Link EasySmart L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link EasySmart, L2

Long summary description D-Link EasySmart L2 Black:
This is an auto-generated long summary of D-Link EasySmart L2 Black based on the first three specs of the first five spec groups.

D-Link EasySmart. Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s

Management features
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Product colour
Black
Performance
Flash memory
2 MB
Technical details
Shipping (inner) case height
36 cm
Shipping (inner) case width
33.5 cm
Shipping (inner) case length
38 cm
Shipping (inner) case net weight
8.28 kg
Products per shipping (inner) case
3 pc(s)
Pallet gross weight (air)
431.6 kg
Master (outer) cases per pallet (air)
45 pc(s)
Products per pallet (air)
135 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Technical details
Pallet height (air)
196 cm
Pallet gross weight (sea)
431.6 kg
Master (outer) cases per pallet (sea)
45 pc(s)
Products per pallet (sea)
135 pc(s)
Pallet height (sea)
196 cm
Shipping (inner) case gross weight
9.49 kg
Power
Power consumption (typical)
14.83 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
280 mm
Depth
180 mm
Height
44 mm
Weight
1.63 kg
Packaging data
Package width
329 mm
Package depth
358 mm
Package height
102 mm
Package weight
2.76 kg
Other features
Dimensions (WxDxH)
280 x 180 x 144 mm
Power requirements
100 - 240 VAC, 50/60 Hz
Brand Image Product code Product Stock Price from
D-Link 16‑Port Gigabit Unmanaged Switch D-Link 16‑Port Gigabit Unmanaged Switch
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)