Tripp Lite logo

Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
116359
Info modified on:
10 Aug 2024, 11:33:53
Bullet Points Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.):
  • - Adds 5 m (16.4 ft.) to your existing USB connection to provide flexibility in placing devices
  • - Provides up to 770mA of power to connected device without need for external power
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps -- 10x faster than USB 2.0
  • - Connects your existing USB-A devices to newer laptops or tablets featuring USB-C ports
Warranty:
3-year limited
Long product name Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.):

USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)

Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.):

5 m Extension Cable Connects Computers, Printers, Modems and Other USB Equipment
This USB-C to USB-A Active Extension Cable (M/F) attaches to your current USB 3.0 cable to extend it by 16.4 feet (5 meters). It connects your computer, tablet, notebook, MacBook, Chromebook, smartphone or other compatible USB-C device to a USB-A keyboard, printer, portable hard drive, patch panel or other peripheral. The 16.4-foot length allows you great flexibility in placing equipment.

Built-In Signal Booster for Peak Performance
Just connect the active cable's USB-C plug to your computer's USB port and the USB-A female connector to a USB device cable to extend your total connection beyond USB's natural 16.4-foot limit. The bus-powered signal booster ensures USB 3.1 Gen 1 data transfer speeds up to 5 Gbps with no signal loss. The cable is backward compatible with previous USB generations, so you can use it with legacy equipment.

770mA of Proper Power to Keep Devices Functioning
The U330-05M-C2A works with standard USB 3.0 cables and provides up to 770mA of power to a connected device. For power applications stronger than 770mA, you must connect a compatible DC 5V external power supply with a barrel connector of 3.5 x 1.35 x 7.5 mm; positive pin, negative sleeve (sold separately).

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C port in either direction for a fumble-free connection every time.

Short summary description Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.):

Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.), 5 m, USB C, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Black, Grey

Long summary description Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.):

Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.). Cable length: 5 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.