location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7010-9457
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Pentium® P6100 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black :
The long product name of DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inspiron 17R, Intel Pent. DC P6100, 4GB/320GB, 17.3 LED, Intel Graphics, 802.11b/g/n, DVDRW, Windows 7, Black
More>>>
DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:
The official description of DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Inspiron™ 17R laptop's features and software simplify photo sharing, vacation planning and much more.

- Select systems enabled for Wireless Display.
- Bring life closer with a newly designed 17.3-inch, wide-screen high-definition display.
- Expect more with Intel® Core™ i3 and i5 processors.
- Brighten your world with a premium-brushed finish and vibrant colors.
- Some laptop offers may have a limited selection of colors available.

Refined Design
The Inspiron 17R laptop's sleek new design is not only easy on the eyes, it also seamlessly travels by your side without getting in your way.

Sleek Details
Upon opening the Inspiron, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.

Colorful Choices
Personalize every inch of your Inspiron laptop. Choose from glossy colors: mars black (standard), peacock blue and tomato red.

Stay Connected
You're always connected anywhere you go with the Inspiron 17R at your side.

Battery Life
Increase your mobility with the optional nine-cell battery, with up to seven hours and 58 minutes of battery life, or choose the standard six-cell battery for up to four hours and two minutes of power.

Always Connected
Get enhanced wireless connectivity with Dell-standard 1501 802.11g/n. Plus, you'll never lose touch with friends and family with the 1.3 MP integrated Webcam and analog microphone.

Storage
Take advantage of a wide range of hard drive options. High-capacity hard drives up to 640 GB can store up to 76 hours of high-definition video or up to 160,000 MP3 songs.

Everything You Need
Watch the Inspiron 17R laptop's high-definition display come to life with these smart and entertaining features.

Graphics
Delivering incredibly intense performance, the optional ATI Radeon™ HD graphics cards take the Inspiron 17R laptop's high-definition experience to new lifelike levels. And with 1 GB of dedicated graphics memory, work seamlessly with large video files and enjoy graphically rich games.

Processing Power
Take multitasking to new heights with the latest in Intel® processor technology. The new Intel Core i3 and i5 processors automatically allocate processing power when and where you need it most.

Smart Upload
Capture your life as you live it, then share it with the world using the seven-in-one media card reader that enables you to read up to seven different digital media cards.

Short summary description DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:
This short summary of the DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron N7010, Intel® Pentium®, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:
This is an auto-generated long summary of DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

DELL Inspiron N7010. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.07 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
P6100
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium P6000 Series for Mobile
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
SRS Premium
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 mm
Processor code
SLBUR
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50175
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
Battery performance
48 W
Security
Cable lock slot
No
Weight & dimensions
Width
423 mm
Depth
287 mm
Height (front)
3.14 cm
Height (rear)
3.5 cm
Weight *
3.07 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
TV-in port
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 01:59:12
Uk has collected 18 expert reviews for DELL Inspiron N7010 Intel® Pentium® P6100 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
micromart.co.uk
Updated:
2014-06-29 01:59:12
As I relayed through Logging Off a few weeks ago, I'm in the market for a laptop, and was therefore rather keen to see what Dell have for a power-user with a tight budget.Like all Dell's latest Inspiron models, the 17R comes in four colours (sliver, blue...
70%
pcadvisor.co.uk
Updated:
2014-06-29 01:59:12
We've been so swamped with Windows 8 tablets and Ultrabooks in recent months that it actually makes a nice change to see a good old-fashioned desktop replacement laptop machine arrive for once. See: more laptop reviews . Dell's Inspiron 17R is big an...
70%
goodgearguide.com.au
Updated:
2014-06-29 01:59:12
Really big laptops don't get as much love as they used to, but there are still plenty of people who appreciate these beasts, primarily because they have roomy keyboards, big screens and (usually) lots of built-in features. Dell's Inspiron 17R-5721 is s...
Good Decent screen, Comfortable to use, Very good battery life...
Bad Single-band Wi-Fi, Slow storage...
Bottom line Dell's Inspiron 17R is a big unit that's suitable as a desktop replacement-style notebook. It could use better Wi-Fi and faster storage, but, overall, you get a solid computer that's good for a wide range of tasks and, most importantly, a computer that...
75%
itproportal.com
Updated:
2014-06-29 01:59:12
A laptop meant for business users will usually come with features, design and warranty appropriate to that market. But they also come with an increased price to match. In many cases, a more consumer-oriented model will do just as well, and will almost cer...
Good Very keen price, Good screen for multimedia, Great audio, Discrete Nvidia graphics...
Bad No 3G wireless data option, Mediocre battery life...
Bottom line The Dell Inspiron 17R isn't the notebook to go for if you need a true road warrior machine. It's too large and heavy, with merely mediocre battery life. But if you're after a system for general usage that is particularly good for group audiovisual prese...
90%
pcadvisor.co.uk
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R is a budget desktop replacement laptop, which sounds like it might be an oxymoron. After all, how can a laptop that's meant to replace a desktop be, well, a cheap laptop (listed at £559, to be exact)? Our review model sports an In...
Bottom line Calling the Dell Inspiron 17R a desktop replacement is a little unfair, since it's not really in the league of the performance desktops that dominate the category. The Inspiron 17R is a solid machine if you're looking for a large screen on a budget, bu...
60%
computeractive.co.uk
Updated:
2014-06-29 01:59:12
Dell has made a real beast of a laptop. Weighing in at over 3kg and with a 17.3in display the Inspiron 17R is designed as a desktop-replacement model that won't leave the house often, if ever.This laptop has a chunky plastic design. The lid is coated i...
0%
channelpro.co.uk
Updated:
2014-06-29 01:59:12
Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlookedRating: 4Average: 4 (1 vote) If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Inste...
80%
alphr.com
Updated:
2014-06-29 01:59:12
If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Instead of a focus on balance and everyman appeal, this chunky desktop replacement crams a monstrous display, a Core i3 processor and Nvidia graphics into a 38mm thick...
Bottom line Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlooked...
83%
evogadget.com
Updated:
2014-06-29 01:59:12
The $879.99 Dell Inspiron 17R (17RN-3530DBK) is not a laptop that will make it big from now on. But the job it does is still a good one nonetheless. And our analysis will show you that...
Bottom line The Dell 17RN-3530DBK may not be the best laptop in its category. However, it does provide many nice surprises...
0%
expertreviews.co.uk
Updated:
2014-06-29 01:59:12
If you're a movie buff, you want the biggest, brightest and most colourful screen available for your money, and in this test that’s the Dell Inspiron 17R, the only laptop with a 17in screen. On top of that, it has an SRS-boosted sound system with a sub...
Bottom line It may have a dedicated graphics card, a pair of USB3 ports and a decent set of speakers, but it's the Inspiron 17R's 17in 1,600x900 screen that makes it great value for money...
100%
pcadvisor.co.uk
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R is also highly configurable and supports many of the latest technologies such as USB 3.0 and Intel's Wireless Display (WiDi). And as you might guess from the 17R designation, a large (17.3-inch), 1600-by-900-pixel display is part...
Bottom line The Dell Inspiron 17R is a nice piece of work. It's very affordable and looks good anywhere you take it. The 17R stands high on our list of desktop replacements...
60%
trustedreviews.com
Updated:
2014-06-29 01:59:12
Between 15 and 16 inches might be the most common laptop size, but if you're looking for a desktop replacement you probably want a bigger screen. This is where the 17.3in Dell Inspiron 17R comes in. Available in a wide range of configurations, with proces...
Good Rocksolid build, Bestinclass keyboard, Decent overall performance...
Bad High maintenance glossy finish to casing, Poor viewing angles, some visible dithering...
80%
expertreviews.co.uk
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R is, as its name suggests, has a large 17.3in screen. The big screen not only makes this laptop quite large, but it's also fairly heavy at 3.1kg. It's eye-catching thanks to its glossy lid and shiny metal-effect wrist rest. The glo...
Bottom line The Inspiron 17R is a good desktop replacement laptop, but unless you're into games it's a little overpriced compared to the competition...
60%
techradar.com
Updated:
2014-06-29 01:59:12
Dell's Inspiron range has long been one of the better consumer lines we've seen, offering a string of high-quality machines at low prices. The Inspiron 17R is its latest big-screen media centre and, despite its poor battery life, is an impressive lapto...
Good Great power, Decent graphics performance, Build quality, Screen...
Bad Poor battery life...
70%
T3.com
Updated:
2014-06-29 01:59:12
Mobility be dammed. Weighing over 3Kg, the Dell Inspiron 17R is a back breaker. Double that with the low battery life and it’s clear this laptop is not for seekers of portability. Fortunately for Dell - and us - its desktop replacement credentials...
Good Multimedia credentials, Mid-range gaming possible, Top-notch performance, Beautifully designed, Excellent audio...
Bad Over-glossy screen, Keyboard too small, Poor battery life...
Bottom line Powerful and stylish, this budget desktop replacement hits a lot of right notes - as long as you stick to plug sockets...
60%
notebookcheck.net
Updated:
2014-06-29 01:59:12
The Inspiron 17R is primarily intended for price-conscious multimedia fans . The combination of a frugal dual-core CPU and a powerful graphics card covers a wide range of applications and promises good battery runtimes as well as a moderate energy consump...
Good Matte and highcontrast Full HD display, Not susceptible to dirt, Moderate energy consumption, Aluminum surfaces, Good input devices, Long battery runtimes, Nice design, Fair price...
Bad High temperatures and system noise during 3D applications, No Turbo Boost with simultaneous GPU load, CPU & GPU throttling under maximum load, Pretty meager port variety, Poor maintainability, Only one hard drive bay, Pretty high weight, No Gigabit Ethern...
Bottom line Multimedia gaming hybrid The choice of a processor with a TDP of 15 Watts is a blessing and a curse at the same time . On the one hand you get good results for the energy consumption and battery runtime, on the other hand it is very disappointing that th...
81%
notebookcheck.net
Updated:
2014-06-29 01:59:12
At first, there were simple 13-inch ultrabooks with integrated graphics. Customers wanted big-screen gaming so the ultrabooks with 14 and 15-inch displays and dedicated graphics appeared. Even a real gaming machine was pressed into thin aluminum ( Asus Ze...
Good Good allround performance, Cover color can be chosen, Moderate emissions, Good keyboard feedback, Good battery runtimes...
Bad Glossy screen with bad measurement results, Suboptimal port layout...
Bottom line The 17-inch mainstream notebook, the Dell Inspiron 17R-5721 is targeting price sensitive customers who want a fully equipped notebook with gaming capabilities. The Intel Core i5-3317U (1.7 GHz) feels to be too little power at first. Based on the measurem...
81%
techworld.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R is a budget desktop replacement laptop, which sounds like it might be an oxymoron. After all, how can a laptop that's meant to replace a desktop be, well, a cheap laptop (listed at £559, to be exact)?Our review model sports an In...
Bottom line Calling the Dell Inspiron 17R a desktop replacement is a little unfair, since it's not really in the league of the performance desktops that dominate the category. The Inspiron 17R is a solid machine if you're looking for a large screen on a budget, b...
0%
pcworld.com_techhive.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R-1316MRB is a budget desktop replacement, which sounds like it might be an oxymoron. After all, how can a laptop that's meant to replace a desktop be, well, cheap (listed at $650, to be exact)?The answer is simple: It can be inexpensi...
Good Lightweight for a desktop replacment, Good price for a large screen...
Bad No discrete graphics card, Performance is less than impressive...
Bottom line Underneath the skin of a hulking desktop replacement lies the heart of a ho-hum budget PC...
60%
pcmag.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R (model 5720) is a desktop replacement laptop that delivers impressive performance at a budget-friendly ($699 list) price point. It offers the very latest Intel (Ivy Bridge) technology, a bright (albeit reflective) 17-inch screen, and...
Good Solid productivity performance Reasonably priced. Uses the latest Core i5 technology. Robust audio output.
Bad Short battery life. Reflective screen. Integrated graphics...
Bottom line The new Dell Inspiron 17R (model 5720) desktop replacement laptop offers solid Core-i5 performance at a very reasonable price. You don't get much in the way of battery life and the integrated graphics solution is nothing to rave about, but it is a good d...
70%
pcmag.com
Updated:
2014-06-29 01:59:12
With the Dell Inspiron 17R (I17RN-3530DBK) ($879.99 list at Best Buy) you get solid Core i7 processing power and a nice selection of wireless features in an attractive desktop replacement. In addition to a large 750GB hard drive the 17R offers several...
Good Robust wireless feature set includes WiDi 2,0, WiMAX 4G, and Bluetooth, Large hard drive, Core i7 processing power...
Bad Low-res display, No Blu-ray drive, Integrated graphics...
Bottom line The Dell Inspiron 17R (I17RN-3530DBK) is a capable desktop replacement laptop powered by an Intel Core i7 CPU. It offers a nice wireless feature set, but its big display doesn't do 1080p, and it lacks a Blu-ray drive...
70%
pcmag.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron i17R-6434DBK ($749.99 list at Best Buy) may sit on the shelf alongside other 17-inch laptops, but it's a slightly different breed built for general use rather than specifically geared toward high performance gaming or media. Its big s...
Good Rich feature set includes USB 3,0, WiMAX, WiDi 2,0, and Bluetooth, Spacious, speedy 750GB hard drive, Intel Core i5-2410M processor provides power for productivity and entertainment...
Bad No 1080p, No Blu-ray, Integrated graphics limit gaming capability, Short battery-life...
Bottom line The Dell Inspiron i17R-6434DBK combines a rich feature set with a strong Core i5 processor providing plenty of productivity and entertainment options. There may be a few faults, but they are made up for by its low price...
70%
techreviewsource.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R is a large 17-inch desktop replacement laptop that has a sturdy design that as some updated internals and ports, including USB 3.0 and Intel's Wireless Display interface. However it has only average graphics performance and do...
Good Stylish design, Above average port selection, Solid performance for most, Good battery life...
Bad Softfeeling keyboard, No Bluray optical drive, Only average gaming performance...
80%
pcworld.com_techhive.com
Updated:
2014-06-29 01:59:12
Dell's Inspiron 17R desktop replacement laptop is a study in clean, simple design. It's also highly configurable and supports many of the latest technologies such as USB 3.0 and Intel's Wireless Display (WiDi). And as you might guess from the 17R desig...
Good Stateoftheart components and ports, Nice minimalist design...
Bad Slightly soft feel to the keyboard...
Bottom line Subtle, elegant looks and adequate performance highlight this desktop replacement...
60%
Laptopmag.com
Updated:
2014-06-29 01:59:12
Can you really get a good big-screen multimedia laptop for under a grand? Yes, and the Dell Inspiron 17R is exhibit A. This 17-inch notebook combines a vibrant 1600 x 900 screen with a second-generation Intel Core i5-2410M CPU, an Nvidia GeForce GT525M...
Bottom line For $899, the Dell Inspiron 17R offers a great display and audio with plenty of performance for multimedia mavens and even gamers. Its impressive battery life, while not necessary on a desktop replacement, is a bonus. Our only major complaint is the 17...
80%
pcmag.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R (N7110) ($1,039.98 direct) laptop is a 17.3-inch behemoth whose screen alone will delight multitaskers. Its size limits its portability to around the house, and its internal components lend itself to content creators and light gam...
Good Huge battery, long battery life, Nice design, WiDi2, Minimal bloatware, Some 3D graphics performance, Automatic graphics switching technology, Bluetooth,USB 3,0, SWITCH lids...
Bad No 1080p HD resolution, Slow 5,400rpm hard drive...
Bottom line The Dell Inspiron 17R (N7110) gives you some 3D performance, creative control of both your virtual media and the laptop's physical appearance, and features to make this desktop replacement laptop pop...
80%
notebookcheck.net
Updated:
2014-06-29 01:59:12
The Inspiron 17R otherwise shows itself conventional in other regards. One of Intel's latest dual cores does its job as the processor, either the Core i3-2310M (2.10 GHz) or the Core i5-2410M (2.3 – 2.9 GHz) depending on the model. The customer doesn't ha...
Good Fair value for money ratio, Good battery runtimes, Moderate emissions, Good workmanship, Large touchpad, Nvidia Optimus...
Bad No ExpressCard and FireWire, CPU throttling during full load, Sensitive surfaces, Fast Ethernet LAN only, Clattery keyboard, Mediocre display...
Bottom line Dell Inspiron 17R The Inspiron 17R is a typical multimedia laptop that doesn't allow itself to make many mistakes. At the same time, it doesn't really excel in any relation. Workmanship, keyboard, connectivity, performance and emissions are on about the...
80%
pcmag.com
Updated:
2014-06-29 01:59:12
The Dell Inspiron 17R-1695MRB ($799.98 list at Staples) desktop replacement laptop certainly looks good, but has more to offer beneath its surface. It has integrated WiDi (Intel's Wireless Display) and HDMI, enough hard drive space to hold your HD cont...
Good Intel Wireless Display (WiDi). Big 640GB hard drive. Great navigating experience. Nice design. No bloatware.
Bad No 1080p resolution. Battery life was less than desirable.
Bottom line The Dell Inspiron 17R-1695MRB shows that chic doesn't necessary mean that it needs to be made of metal. This desktop replacement laptop also has a slew of creature comforts, all for a reasonable price. Buy it nowMore from Dell Shop for other Dell Busi...
80%
notebookreview.com
Updated:
2014-06-29 01:59:12
Throughout our testing the Inspiron 17R handled heat very well without excessive noise or hot spots. The large chassis handled the Intel Core i3 370M processor with its GMA HD graphics with ease, spreading out the therm...
Good Stylish looks, Very good build quality, Comfortable keyboard and touchpad...
Bad Some options not available on all configurations...
Bottom line For shoppers interested in an affordable 17-inch desktop replacement notebook, the Dell Inspiron 17R is a very good choice. Starting at $499, the 17R offers the latest Intel Core processors, Intel GMA HD integrated graphics, optional ATI HD4570 dedicated graphics, and optional Intel Wi-Di for viewing HD movies wirelessly. The new design looks great, with equally impressive build quality inside an...
80%
pcmag.com
Updated:
2014-06-29 01:59:12
Covering every base is the key to building a good desktop replacement laptop. The Dell Inspiron 17R-2950MRB ($949.99 list, at Best Buy) went the distance with its feature set, adding the latest wireless technologies from Intel (WiMax and Wireless Displ...
Good Great processing speeds. 6GB of RAM. Cavernous 640GB hard drive. WiMax-ready. Intel Wireless Display included.
Bad Lacks graphics power. Bigger battery needed.
Bottom line The Dell 17R-2950MRB laptop provides plenty of processing power and storage for avid videographers and photographers, but gamers should look somewhere else...
80%
pcmag.com
Updated:
2014-06-29 01:59:12
Finding an appropriate laptop to replace your aging desktop is no easy task, as there are countless ones to choose from. The Dell Inspiron 17R-2248MRB ($849.99 list at Staples), for instance, doesn't tempt you with a Blu-ray drive or boast about its ga...
Good Fast Core i5 processor. Great raw horsepower. Nice 17-inch widescreen. Excellent typing experience. Flawless constructed mouse buttons.
Bad Doesn't have Blu-ray or dedicated graphics. A bit pricey compared with its peers.
Bottom line The Dell Inspiron 17R-2248MRB has good horsepower and an excellent user experience, but it doesn't pamper you with features...
70%
pcmag.com
Updated:
2014-06-29 01:59:12
As far as features go, the Dell Inspiron 17R-2211OBK ($799.98 list) is decidedly average for a 17.3-inch laptops. But dig just below the surface and you'll find above-average performance for this desktop replacement. Currently available at Staples...
Good Great performance for its class. HDMI-out and eSATA ports. Barely any pre-installed bloatware.
Bad Lid collects fingerprint smudges. No ExpressCard slot or FireWire port.
Bottom line Offering average features for a 17.3-inch laptop, the Dell Inspiron 17R-2211OBK excels in performance...
80%
notebookcheck.net
Updated:
2014-06-29 01:59:12
Sections that are strongly dependent on the used hardware, such as performance, emissions and battery life, aren't necessarily true for differently equipped models...
Good Display brightness, Workmanship & stability, Sound system with subwoofer, Value for money ratio...
Bad Fan control, Poor black value/contrast...
Bottom line The Inspiron 17R in the configuration at hand, with an Intel Core i5 CPU and ATI Mobility Radeon HD 5470 graphic card, has more than sufficient reserves for daily use. Only losses in terms of resolution and detail levels have to be accepted in games for a...
77%
computershopper.com
Updated:
2014-06-29 01:59:12
Don your wetsuit: Once again, Dell is making a big splash with a new line of consumer notebooks. This time around, the newcomer is the Inspiron R Series, and the theme is a popular one: cramming in high-end features while keeping the price lo...
Good Moderate price for a 17-inch laptop; eye-catching design; decent battery life for size...
Bad Weak 3D performance, despite discrete graphics chip; no Blu-ray drive; tinny speakers...
Bottom line This big, stylish $850 laptop has discrete graphics for a little extra video oomph. It's a great deal if you want a 17-inch LCD, but less so if you're a gamer...
80%
about.com
Updated:
2014-06-29 01:59:12
Bluray Drive, Good Performance, Software Installation Free Of Much Bloatware, Exterior Shows Lots Of Fingerprints And Smudges, Display Can't Handle 1080p HD Video, 3D Graphics Best Suited For Casual Gaming...
60%