location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optiplex 380 SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13614335
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 12:37:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 235 W
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 3 GB DDR3-SDRAM 1333 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 1 year
Long product name DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black :
The long product name of DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optiplex 380 SF, Intel Core 2 Duo E7500 (2.93 GHz), 3GB DDR3 RAM, 320GB SATA II HDD, GMA4500, DVD-RW, Windows 7 Professional
More>>>
DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
The official description of DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential Optimized Features

With features and form factors that extend well beyond "the basics", the OptiPlex 380 provides a flexible, cost-efficient solution for basic IT infrastructures.
- Form Factors That Fit: Choose the form factor that fits your organization's space and expandability needs: Mini Tower, Desktop or Small Form Factor.
- Multiple Configuration Options: Enhance productivity with configuration choices that include Intel® Core™2 Quad processors, DDR3 memory, discrete graphics and the Windows® 7 operating system, among other options.
- Easy Serviceability: Tool-less chassis design makes it easy to perform routine maintenance, while DirectDetect LEDs on the front of the chassis enable quick diagnosis of hardware issues.

Management Your Way

Designed to support organization-wide stability, the OptiPlex 380 can keep up with evolving technology needs while offering low total cost of ownership.
Basic Systems Management: Dell Client Manager allows IT to configure and update multiple desktops simultaneously while monitoring the health of key system components.
Globally Offered Configurations: IT can standardize OptiPlex desktops to a global configuration at time of purchase, making it easy to resolve issues and order replacement parts later.
OptiPlex Reliability: A 12-month targeted lifecycle and 2-month managed transition period make it easy to maintain organizational productivity while planning for future deployments. Additional service and support options can help extend a product's lifecycle.

Secure Computing Made Simple

From protection against hardware theft to basic data security, the OptiPlex 380 offers a range of security options to help safeguard your work.
- System Protection: Security features include a Kensington lock slot and optional chassis intrusion alerts to help identify breaches to the system chassis.
- Reliable Data Security: Help prevent data theft or tampering with features such as setup/BIOS password and USB panel enable/disable, and add optional Dell ProSupport1 services to assist with hardware and data security issues.
- Flexible Computing Support: With support for On-Demand Desktop streaming (ODDS), IT administrators can help ensure data-center security and compliance without affecting end users' working habits.

Energy-Efficient Design, Environmental Responsibility

With its energy-efficient, environmentally conscious design, the OptiPlex 380 system reflects the potential benefits to your operations and your bottom line.
Energy-Conscious Features: The OptiPlex 380 offers configurations with Dell Energy Smart power settings and optional high-efficiency power supplies. The Dell Client Energy Savings Calculator also lets you estimate energy usage for multiple customized OptiPlex systems.
ENERGY STAR® Compliance: As an ENERGY STAR-compliant partner, Dell has designed select configurations of the OptiPlex 380 to comply with ENERGY STAR 5.0 standards for energy efficiency.
High Environmental Standards: Select configurations of the OptiPlex 380 qualify for an EPEAT® Gold rating. Gold is the highest standard in the Electronic Product Environment Assessment Tool (EPEAT), a set of performance criteria for evaluating electronic products' environmental attributes in both public and private sectors.

Short summary description DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
This short summary of the DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Optiplex 380 SF, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of DELL Optiplex 380 SF Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

DELL Optiplex 380 SF. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 7 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Optical drive
DVD read speed
8x
DVD write speed
8x
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
235 W
Weight & dimensions
Width *
93 mm
Depth *
340 mm
Height *
314 mm
Weight *
7 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
TV tuner integrated
No
Remote control included
No
External drive bays
1x 5.25", 1x 3.5"
Internal drive bays
1x 3.5"
Networking features
Gigabit Ethernet
Weight (imperial)
6.99 kg (15.4 lbs)
Product dimensions (without stand, imperial)
94 x 340.4 x 315 mm (3.7 x 13.4 x 12.4")
Graphics card family
Intel
Floppy drive installed
No
Country Distributor
United Kingdom 1 distributor(s)