Nobo logo

Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33260
Info modified on:
14 Mar 2024, 19:07:44
Warranty:
Lifetime guarantee
Long product name Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim:

Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim

Short summary description Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim:

Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim, 900 x 600 mm, Enamel, Fixed, Magnetic, Anti-scratch coating

Long summary description Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim:

Nobo Prestige Enamel Magnetic Whiteboard 900x600mm with Connex Trim. Working area: 900 x 600 mm, Installation type: Fixed, Surface material: Enamel. Package width: 712 mm, Package depth: 1053 mm, Package height: 55 mm

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.