location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai ASB4I docking speaker 2.0 channels 8 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASB4I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASB4I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712837855679
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akai ASB4I docking speaker 2.0 channels 8 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 8 W
  • - Black
Warranty: 12 months
Long product name Akai ASB4I docking speaker 2.0 channels 8 W Black :
The long product name of Akai ASB4I docking speaker 2.0 channels 8 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ASB4I, iPod/iPhone, Black, 2x 11.2W / 4W RMS
More>>>
Short summary description Akai ASB4I docking speaker 2.0 channels 8 W Black:
This short summary of the Akai ASB4I docking speaker 2.0 channels 8 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Akai ASB4I, 2.0 channels, 8 W, Black, Digital, CR2025, 8 h

Long summary description Akai ASB4I docking speaker 2.0 channels 8 W Black:
This is an auto-generated long summary of Akai ASB4I docking speaker 2.0 channels 8 W Black based on the first three specs of the first five spec groups.

Akai ASB4I. Audio output channels: 2.0 channels, RMS rated power: 8 W. Product colour: Black, Volume control: Digital. Battery type: CR2025, Battery life (max): 8 h. Width: 390 mm, Depth: 46 mm, Height: 130 mm. Compatible products: Apple iPhone/iPod, Speaker power: 22.4 W, Dimensions (WxDxH): 390 x 46 x 130 mm