HyperX logo

HyperX Cloud Alpha S Blackout Headset Wired Head-band Gaming Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85184
Info modified on:
08 Dec 2023, 14:19:57
Bullet Points HyperX Cloud Alpha S Blackout Headset Wired Head-band Gaming Black:
  • - HyperX 7.1. surround sound
  • - Bass adjustment sliders
  • - HyperX Dual Chamber Drivers
  • - Game and chat balance
  • - Signature HyperX comfort
  • - Durable aluminum frame
  • - Advanced audio control mixer
  • - Compatible with PC and PS4
Long product name HyperX Cloud Alpha S Blackout Headset Wired Head-band Gaming Black:

50mm, 13 - 27000 Hz, 65 Ω, 99dBSPL/mW, 3.5 mm, 321 g

Short summary description HyperX Cloud Alpha S Blackout Headset Wired Head-band Gaming Black:

HyperX Cloud Alpha S Blackout, Wired, Gaming, 13 - 27000 Hz, 321 g, Headset, Black

Long summary description HyperX Cloud Alpha S Blackout Headset Wired Head-band Gaming Black:

HyperX Cloud Alpha S Blackout. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 13 - 27000 Hz. Cable length: 1 m. Weight: 321 g. Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.