location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man: Far From Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3563EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993557912
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:32:45
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes: mask
  • - GEAR UP LIKE SPIDER-MAN – In his Spidey stealth suit, Peter Parker swings through the city undetected as the wall-crawling Spider-Man. Kids can gear up for web-slinging Super Hero roleplay with this Spider-Man Stealth Suit Mask, inspired by Spider-Man: Far From Home
  • - FLIP-UP GOGGLES AND EYES THAT MOVE – Imagine channeling Spider Senses like Spider-Man! Flip up the goggles for a cool view or press the lever on the side of the goggles to make the eyes move and show different expressions
  • - ADJUSTABLE FIT – Flexible band on mask fits most kid and adult head sizes
  • - SPIDER-MAN MOVIE-INSPIRED TOYS – Inspired by the friendly neighborhood Spider-Man in the Spider-Man: Far From Home movie, kids can imagine unlocking spider-powers with these toys
  • - WEB-SLINGING ADVENTURES – Look for other Spider-Man toys, figures, vehicles, and roleplay items to imagine Spidey adventures! (Products each sold separately. Subject to availability.)
Long product name Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay :
The long product name of Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay
More>>>
Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay:
The official description of Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine swinging into the newest Spider-Man adventure with Spider-Man figures, vehicles, and roleplay items inspired by Spider-Man: Far From Home. With this movie-inspired line of toys, kids can imagine the web-slinging, wall-crawling action as Spider-Man faces new challenges and new villains. Products each sold separately. Subject to availability.

Gear up in a Spider-Man mask with flip-up goggles and eyes that move!

With the Spider-Man Stealth Suit Mask, kids can pretend to be one of their favorite web-slinging, wall-crawling Super Heroes. Featuring a stealthy black design deco inspired by the Spider-Man: Far From Home movie, heroes-in-training can imagine swinging through the city undetected like Spider-Man in his stealth suit. Spider-Man fans can strike a cool pose with the flip-up goggles inspired by Spider-Man's mask from Far From Home or press the lever on the side of the goggles to make the eyes move in Spidey-style.

Short summary description Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay:
This short summary of the Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay, Child, Face mask, 5 yr(s), Comic book, 1 pc(s)

Long summary description Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay:
This is an auto-generated long summary of Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay based on the first three specs of the first five spec groups.

Marvel Spider-Man: Far From Home Spider-Man Stealth Suit Mask for Spider-Man Roleplay. Product type: Face mask, Recommended age group: Child, Recommended age (min): 5 yr(s), Genre: Comic book. Quantity per pack: 1 pc(s)

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

Features
Product type *
Face mask
Recommended age group *
Child
Genre *
Comic book
Product colour
Black
Material *
Plastic
License
Marvel
Franchise
Spider-Man
Character
Spider-Man (Stealth Suit)
Adjustable strap
Yes
Suggested gender
Boy
Recommended age (min)
5 yr(s)
Recommended age (max)
10 yr(s)
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
153 g
Packaging data
Quantity per pack
1 pc(s)
Batteries included
No
Package width
215.9 mm
Package depth
98.4 mm
Package height
279.4 mm
Package weight
198 g
Supplier features
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Country Distributor
United Kingdom 1 distributor(s)