Goobay logo

Goobay 72473 port dust cover 10 pc(s) RJ-45

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14011
Info modified on:
11 May 2023, 11:35:21
Bullet Points Goobay 72473 port dust cover 10 pc(s) RJ-45:
  • - protects RJ45 plugs on network cables against dirt and damage
  • - content: 10 pcs
Long product name Goobay 72473 port dust cover 10 pc(s) RJ-45:

Dust cover for RJ45 plug

Short summary description Goobay 72473 port dust cover 10 pc(s) RJ-45:

Goobay 72473, RJ-45, Black, 13.8 mm, 13.6 mm, 12.5 mm, 10 pc(s)

Long summary description Goobay 72473 port dust cover 10 pc(s) RJ-45:

Goobay 72473. Compatible ports/slots: RJ-45, Product colour: Black. Width: 13.8 mm, Depth: 13.6 mm, Height: 12.5 mm. Quantity per pack: 10 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.