location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E344c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GJ95AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905270057 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:31:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - View all of your content at one time on the 34” diagonal curved screen with WQHD resolution and a 21:9 aspect ratio[7]—multi-display screen space without the bezel breaks.
  • - Connect current and legacy devices at the display with DisplayPort™, HDMI, a four-port USB hub with powered USB for device charging, USB-C™, and USB-C™ with DisplayPort™ Alt Mode.[1]
  • - Get room to move around on your desk with a single ultra-thin curved screen and one set of cables and connectors. Raise or lower the screen height up to 150 mm and tilt and swivel for the best view.
Long product name HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver :
The long product name of HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WQHD (3440 x 1440 @ 60 Hz), 21:9, 400 cd/m², 3000:1 static, 4 ms gray to gray
More>>>
HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:
The official description of HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Throw your multi-display setup a curve with a beautiful, affordable curved display
Transform your multi-display viewing experience into one ultra-thin curved screen that conserves your desk space and budget with the HP E344c 34-inch Curved Monitor. Get comfortable with adjustable positioning and conveniently connect to your devices and PC with a range of ports.

Short summary description HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:
This short summary of the HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E344c, 86.4 cm (34"), 3440 x 1440 pixels, Quad HD, 4 ms, Silver

Long summary description HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP E344c. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Silver

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1080, 2560 x 1440, 3440 x 1440
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.231 x 0.231 mm
Horizontal scan range
0 - 94 kHz
Vertical scan range
0 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.3 W
Power consumption (max)
120 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B, USB Type-C
Weight & dimensions
Width (with stand)
1057 mm
Depth (with stand)
256 mm
Height (with stand)
491 mm
Width (without stand)
1057 mm
Depth (without stand)
140.8 mm
Height (without stand)
361.9 mm
Weight (without stand)
14.3 kg
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP E344c computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™.
[2] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[3] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[4] Mounting hardware sold separately.
[5] HP Desktop Mini, HP Chromebox, and HP Thin Client sold separately. HP B300 PC Mounting Bracket for Monitors, sold separately, required for column attachment.
[6] Each accessory sold separately.
[7] All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.