location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 16-35mm f/2.8L USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7261A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:48:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Ultra-wide lens Black
  • - Lens structure (elements/groups): 14/10
  • - Closest focusing distance: 0.28 m
Long product name Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black :
The long product name of Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 16-35mm f/2.8L USM
More>>>
Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black:
The official description of Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To meet the growing demand of digital SLR owners, this ultra-wide-angle zoom offers a broader view, fast aperture, and closer focusing down to 11 in. (.28m). The first EF wide-angle zoom to combine three Aspherical elements and Canon’s UD glass, the lens remains compact while providing superior image quality across its range. Constructed to pro standards, it’s also highly resistant to dust and moisture.

Short summary description Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black:
This short summary of the Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 16-35mm f/2.8L USM, Ultra-wide lens, 14/10, 16 - 35 mm

Long summary description Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black:
This is an auto-generated long summary of Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black based on the first three specs of the first five spec groups.

Canon EF 16-35mm f/2.8L USM. Component for: SLR, Lens structure (elements/groups): 14/10, Lens type: Ultra-wide lens. Product colour: Black. Diameter: 8.35 cm, Filter size: 7.7 cm, Length: 103 mm

Lens system
Component for *
SLR
Lens type *
Ultra-wide lens
Lens structure (elements/groups) *
14/10
Focal length range
16 - 35 mm
Closest focusing distance *
0.28 m
Design
Product colour
Black
Weight & dimensions
Length
103 mm
Weight
600 g
Diameter *
8.35 cm
Filter size *
7.7 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:24:00
Uk has collected 8 expert reviews for Canon EF 16-35mm f/2.8L USM SLR Ultra-wide lens Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-25 21:23:38
A super-fast wide-angle zoom that's perfect for landscape photography but at £1158 it’s not cheap...
80%
Slrgear.com
Updated:
2011-09-25 21:23:42
(From Canon lens literature) A superb lens that covers nearly every professional wide-angle task. Outstanding optical performance comes from three Aspherical lens elements, and (for the first time ever in an EF wide-angle zoom lens) two Ultra-low Dispe...
0%
Wlcastleman.com
Updated:
2011-09-25 21:23:47
Canon EF 16-35mm f/2.8L Performance ReviewA Work in Progress and Under Revision This is an initial brief performance review of the EF 16-35mm f/2.8L lens. The major strengths of this lens over the EF 17-40mm f/4L lens are the obvious wider 16mm perspec...
0%
Kenrockwell.com
Updated:
2011-09-25 21:23:51
In a Nutshell Good News: 1.) Great image quality. 2.) At 16mm it really is much wider than the Canon 17-40mm f/4 L or any other top-brand zoom. On the full-frame cameras for which its designed the 16mm is worlds wider than my Nikon 12-24mm is on the...
0%
The-digital-picture.com
Updated:
2011-09-25 21:23:55
I personally regard the Canon EF 16-35mm f/2.8 L USM Lens as the best full-frame Canon ultra wide angle lens available. The Canon EF 16-35mm f/2.8 L USM Lens fills the super wide angle, fast, high quality zoom lens category for Canon. A category that...
0%
luminous-landscape.com
Updated:
2011-09-25 21:24:00
Prior to the release of the new 16-35mm f/2.8L, the Canon 17-35mm f/2.8L lens was the professional photographers only choice for the ultra wide zoom range. Both are excellent choices considering the flexibility and image quality they provide. However...
0%
dxomark.com
Updated:
2015-09-10 10:43:29
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
40%
The-digital-picture.com
Updated:
2016-12-27 19:52:18
The Canon EF 16-35mm f/2.8L III USM Lens has been announced and a full review will be coming as soon as the production version of this lens hits the streets (late October is the expectation). Below are my expectations for this newly announced lens.I find...
0%
Brand Image Product code Product Stock Price from
Canon EF-S 10-22mm f/3.5-4.5 USM Black Canon EF-S 10-22mm f/3.5-4.5 USM Black
(show image)
9518A030 EF-S 10-22mm f/3.5-4.5 USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)