location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro 2 42-in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EK00A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808855603 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:05:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Go beyond. Scan in HD regardless of the condition of your original. Produce scans up to 1067 mm (42 inches) and 1200 dpi, even on thick media.[1] Easily scan to multiple destinations and deliver exceptional results with CCD scanning technology
  • - This HD scanner delivers incredible scanning and processing speeds. Feature enhancements – ideal for demanding production environments – help accelerate your performance
  • - Work effectively with a seamless, secure workflow. This scanner integrates perfectly with HP printers, simplifying maintenance of the complete solution. Avoid reprints with intuitive touchscreen. Secure your workflow with advanced security features
Warranty: One-year limited hardware warranty
Long product name HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black :
The long product name of HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Pro 2 42-in Scanner, 48 bit, 1067 x 75760 mm, 15.6", USB 3.0
More>>>
HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
The official description of HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce high-quality HD results with CCD scanning technology. Streamline workflows with incredible scan and processing speeds. Improve efficiency and productivity with an enhanced feature set. Enjoy easy integration with HP large-format printers.

Short summary description HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This short summary of the HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD Pro 2 42-in, 1067 x 75760 mm, 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black

Long summary description HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
This is an auto-generated long summary of HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black based on the first three specs of the first five spec groups.

HP HD Pro 2 42-in. Maximum scan size: 1067 x 75760 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, Display diagonal: 39.6 cm (15.6"). Sensor type: CCD, Scan file formats: JPEG, PDF, TIFF, Scan to: E-mail, FTP, File, USB. Maximum ISO A-series paper size: A0. USB version: 3.2 Gen 1 (3.1 Gen 1)

Grow – Expand your capabilities and opportunities

Reproduce everything from technical documents to graphics – even damaged originals – with CCD scanning technology.
Create large-format colour and monochrome scans/copies up to 1067 mm (42 inches) wide, even on thick[1] media.
Produce incredibly accurate and high-quality scans with 1200 dpi optical resolution.
Easily share and collaborate – scan to HP SmartStream software,[2] email, USB, network folders, and HDDs.

Accelerate – Speed up production and drive results

Accomplish more with incredible speeds – scan 33 cm (13 inches/sec) in either colour or monochrome.[3]
Experience an uninterrupted workflow with advanced touchscreen controller that enables ultra-fast processing.
Save time operating and managing your scanner with an intuitive user interface that requires less clicks to final scan.
Be more productive with improved compression options, unlimited presets, multi-page PDFs, and collating.

Optimise – Integrate and secure your workflow

Enjoy seamless integration with HP PageWide XL and HP DesignJet printers; rely on a single support solution.
Avoid reprints – large touchscreen to preview, enhance images; post-scan editing with HP SmartStream software.[2]
Protect your data with advanced security – set up a password to scan to USB and access advanced settings.
Build a multifunction system[4] – save space with the adjustable stand and easily control output destinations.[5]

Scanning
Maximum scan size *
1067 x 75760 mm
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
9600 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
Yes
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Display diagonal
39.6 cm (15.6")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CCD
Scan file formats
JPEG, PDF, TIFF
Scan to
E-mail, FTP, File, USB
Internal memory
4096 MB
Paper handling
Maximum ISO A-series paper size *
A0
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power
Power consumption (typical)
130 W
Power consumption (standby)
39 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Packaging data
Package width
1910 mm
Package depth
680 mm
Package height
800 mm
Package weight
118 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
1530 mm
Depth
930 mm
Height
1660 mm
Weight
71 kg
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
France 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP HD Pro 2 42-in Sheet-fed scanner 1200 x 1200 DPI A0 Black:
Disclaimer

[1] Up to 15 mm (0.6 inches) thickness.
[2] HP SmartStream is a professional software solution that supports HP PageWide XL printer series and HP DesignJet Production printers.
[3] Monochrome scanning: A1/D image with black text graphics at 200 dpi; colour scanning: A1/D fully-inked colour image at 200 dpi, 24-bit RGB.
[4] Scanner can be placed above printers from the following HP DesignJet printer series: T730/T790/T795/T830/T1300/T1500/T1700/T2300/T5400/T7100/T7200/Z2100/Z3200/Z5200/Z5600/Z6200/Z6/Z9+.
[5] Output destinations when copying – such as folders and stackers – are available for HP PageWide XL 3900/4000/4100/4500/5000/5100/6000/8000 printers, HP DesignJet 5100/T1300/T1500/T1530/T1600/T1700/T2300/T2500/T2530/T2600/T3500/T7100/T7200/T730/T790/T795/T830/T920/T930/Z2100/Z3200/Z5200/Z5400/Z5600/Z6/Z9+/Z6200/Z6610/Z6810 printers, and HP DesignJet XL 3600 printers.